EN
  • EN
  • DE

B72542V6500K

Part No B72542V6500K
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 141007
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 737229-B72542V6500K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72542V6500K CAD Model

Description

The B72542V6500K is a metal oxide varistor (MOV) from EPCOS (TDK), designed to protect electronic circuits from transient voltage surges. This varistor is part of the AdvanceD series, offering a combination of high surge current capability and energy absorption capacity. It is widely used in applications where robust surge protection is required, such as in power supplies, industrial equipment, and telecommunications systems.

Applications

  • Power supply protection against voltage transients.
  • Surge protection in industrial machinery and equipment.
  • Protection of electronic devices connected to AC power lines.
  • Use in telecommunications equipment for surge suppression.
  • Overvoltage protection in lighting systems.

Features

  • High Surge Current Capability: Provides excellent protection against high-energy surges.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuitry.
  • Leaded Package: Through-hole mounting for easy integration into circuit boards.
  • High Energy Absorption Capacity: Capable of absorbing significant amounts of energy from voltage surges.
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits

  • Effective Surge Protection: Protects sensitive components from damage caused by voltage surges.
  • Improved System Reliability: Increases the lifespan and reliability of electronic equipment.
  • Easy Installation: Leaded package simplifies the mounting process.
  • Cost-Effective Solution: Provides reliable surge protection at an affordable price.
  • Compliance with Standards: Meets relevant industry standards for surge protection.

Technical Specifications

Varistor Voltage: 500 V (typical)
Maximum Continuous Voltage (AC): 320 V (RMS)
Maximum Continuous Voltage (DC): 420 V
Surge Current (8/20 µs): 6500 A
Clamping Voltage: Varies depending on surge current level
Operating Temperature Range: -40 °C to +85 °C
Package: Leaded

The B72542V6500K varistor offers robust surge protection for a wide range of electronic applications, ensuring the reliable operation and longevity of the protected devices in environments prone to voltage transients.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5260 $60.2080
19+ $6.1758 $117.3402
29+ $5.9829 $173.5041
40+ $5.7900 $231.6000
52+ $5.5971 $291.0492
70+ $5.0173 $351.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess