EN
  • EN
  • DE

B72540T600K62

Part No B72540T600K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Var 60VAC 85VDC 800A 100V 2220 SMD Blister T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8533400080
Win Source Part Number 1166476-B72540T600K62
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72540T600K62 CAD Model

Description

The B72540T600K62 is a ThermoFuse varistor manufactured by EPCOS (TDK). This component provides reliable overvoltage protection for electronic circuits, with the added safety feature of an integrated thermal fuse. The thermal fuse disconnects the varistor if it overheats due to excessive surge events or continuous overvoltage conditions, preventing potential fire hazards and increasing overall system safety. These varistors are commonly used in power supplies, consumer electronics, and industrial equipment.

Applications

  • Power supplies in electronic devices requiring safety features.
  • Overvoltage protection for household appliances.
  • Surge suppression in lighting systems.
  • Protection of telecommunications equipment from voltage transients.
  • Industrial control systems where safety and reliability are essential.

Features

  • Integrated Thermal Fuse: Disconnects the varistor in case of overheating, preventing fire hazards.
  • High Surge Current Capability: Capable of withstanding high transient currents.
  • Fast Response Time: Quickly clamps overvoltage events to protect downstream components.
  • Leaded Package: Through-hole mounting for secure connection to circuit boards.
  • RoHS Compliant: Lead-free and environmentally friendly construction.

Benefits

  • Enhanced Safety: Prevents thermal runaway and potential fire hazards.
  • Reliable Overvoltage Protection: Protects sensitive electronic components from damage due to voltage surges.
  • Improved System Reliability: Increases the lifespan of electronic equipment by preventing damage from overvoltage conditions.
  • Easy Installation: Leaded package simplifies the mounting process.
  • Meets Safety Standards: Complies with industry safety standards for overvoltage protection.

Technical Specifications

Varistor Voltage: 60 V (typical)
Maximum Continuous Voltage (AC): 40 V (RMS)
Maximum Continuous Voltage (DC): 50 V
Surge Current (8/20 µs): 6000 A
Clamping Voltage: Varies depending on surge current level
Operating Temperature Range: -40 °C to +85 °C
Package: Leaded

The B72540T600K62 ThermoFuse varistor provides a robust solution for overvoltage protection with enhanced safety features, making it suitable for applications where both performance and safety are critical.

You May Also Be Interested in

Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Panasonic
Lowest to $0.0381
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
Lowest to $0.0647
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0759 $59.1745
135+ $0.8829 $119.1915
205+ $0.8553 $175.3365
280+ $0.8277 $231.7560
365+ $0.8001 $292.0365
485+ $0.7173 $347.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess