EN
  • EN
  • DE

B72520T400K62V9

Part No B72520T400K62V9
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818620-B72520T400K62V9
Ultra Librarian 3D Model Ultra Librarian B72520T400K62V9 CAD Model

Description

The B72520T400K62V9 is a varistor manufactured by EPCOS (TDK). It's designed as a Transient Voltage Suppressor (TVS) to protect electronic circuits from voltage spikes and surges. As a voltage-dependent resistor, its resistance decreases dramatically when a certain voltage threshold is reached, diverting excess current away from sensitive components.

Applications:

  • Power supplies: Protecting against line transients and surges in AC/DC power supplies.
  • Motor control circuits: Suppressing voltage spikes generated by inductive loads.
  • Lighting systems: Protecting LED drivers and other components from voltage surges.
  • Automotive electronics: Protecting sensitive automotive systems from voltage transients.
  • Industrial controls: Safeguarding industrial equipment from voltage fluctuations and surges.

Features:

  • High surge current capability: Designed to withstand high surge currents as specified in the datasheet.
  • Fast response time: Quickly clamps transient voltages to protect downstream components.
  • Low clamping voltage: Limits the maximum voltage seen by the protected circuit.
  • Wide operating voltage range: Can be used in a variety of applications with different voltage requirements.
  • Compact size: Allows for easy integration into space-constrained designs.
  • RoHS compliant: Meets requirements for hazardous substance restrictions.

Benefits:

  • Protects sensitive circuits: Prevents damage to components from voltage transients.
  • Increases system reliability: Reduces the risk of failure due to voltage surges.
  • Extends product lifespan: Helps prolong the life of electronic equipment.
  • Reduces maintenance costs: Minimizes downtime and repair expenses.
  • Enhances safety: Improves safety by protecting equipment and users from electrical hazards.

Additional Details:

The B72520T400K62V9 typically has a varistor voltage around 650V. The specific surge current rating and clamping voltage are determined by the datasheet. It is commonly constructed from a metal oxide ceramic material. The '62V9' suffix most likely refers to internal manufacturing or quality control codes specific to EPCOS (TDK).

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0277
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6322 $57.9084
54+ $2.1599 $116.6346
83+ $2.0917 $173.6111
115+ $2.0247 $232.8405
148+ $1.9577 $289.7396
198+ $1.7544 $347.3712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess