EN
  • EN
  • DE

B72510T110K62

Part No B72510T110K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Ceramic transient voltage suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150833-B72510T110K62
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72510T110K62 CAD Model

Description

The B72510T110K62 is a varistor from EPCOS (TDK) used for transient voltage suppression (TVS). It's designed to protect electronic circuits and components from voltage surges caused by lightning, inductive switching, or electrostatic discharge. Varistors act as voltage-dependent resistors, exhibiting high resistance at normal operating voltages and low resistance when subjected to overvoltage conditions, thereby diverting the excess current away from sensitive circuitry.

Applications:

  • Surge protection in power supplies and power distribution systems
  • Transient voltage suppression in electronic equipment
  • Protection of semiconductors from overvoltage stress
  • Industrial motor controls
  • Consumer electronics (TVs, appliances, etc.)

Features:

  • Varistor (Voltage Dependent Resistor)
  • High surge current withstanding capability
  • Fast response time to transient surges
  • Compact size
  • RoHS compliant
  • UL recognized

Benefits:

  • Provides robust protection against transient overvoltages
  • Enhances the reliability and longevity of electronic devices
  • Prevents damage to sensitive electronic components
  • Reacts quickly to protect against fast-rising surges
  • Environmentally friendly due to RoHS compliance
  • Complies with industry safety standards

Technical Specifications:

The primary specifications for the B72510T110K62 are detailed in the EPCOS (TDK) datasheet. These include the varistor voltage (the voltage at which the varistor starts conducting), the maximum surge current capability (typically specified for an 8/20 µs pulse), the clamping voltage (the voltage across the varistor during a surge event), and the energy handling capability (specified in Joules). The datasheet also specifies the capacitance, operating temperature range, dimensions, and lead style. Selecting the correct varistor requires careful consideration of the operating voltage, expected surge current, and desired level of protection.

The B72510T110K62 varistor from EPCOS (TDK) provides a reliable and effective solution for protecting sensitive electronic equipment from transient voltage surges. Its high surge current withstanding capability and rapid response time make it suitable for a wide range of applications. Always refer to the official datasheet for detailed specifications, application notes, and safety guidelines to ensure proper integration and optimal performance in the target application. Careful application will protect circuitry and increase equipment longevity.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess