EN
  • EN
  • DE

B72207S421K101

Part No B72207S421K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Var MOV 420VAC/560VDC 1200A 680V Radial Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 65 pF
Clamping Current 10 A
Clamping Voltage 1.12 kV
Contact Plating Tin
Depth 5.4 mm
Energy 32 J
Lead/Base Style Radial
Lead Free Lead Free
Lead Length 30 mm
Lead Pitch 5 mm
Max Operating Temperature 85 °C
Max Supply Voltage 420 V
Max Surge Current 1.2 kA
Max Voltage Rating (AC) 420 V
Max Voltage Rating (DC) 560 V
Min Operating Temperature -40 °C
Mount Through Hole
Packaging Bulk
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8533400080
Varistor Voltage 680 V
Voltage Rating (AC) 420 V
Voltage Rating (DC) 560 V
Voltage Tolerance 10 %
Win Source Part Number 1164238-B72207S421K101
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72207S421K101 CAD Model

Description

The EPCOS (TDK) B72207S421K101 is a TVS-Varistor/MOV with a capacitance of 65 pF and a clamping voltage of 1.12 kV.

  • Capacitance: 65 pF
  • Clamping Voltage: 1.12 kV
  • Voltage Tolerance: 10%
  • Energy: 32 J
  • Clamping Current: 10A
  • Varistor Voltage: 680V
  • Package Type: Through Hole
  • Packaging: bulk packaging
  • Depth: 5.4mm
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Supply and Demand Status: limited
  • Manufacturer Part Quantity: not specified
  • Lead Pitch: 5mm
  • Lead Length: 30mm
  • Max Surge Current: 1.2kA
  • Max Supply Voltage: 420V
  • Max Operating Temperature: 85°C
  • Min Operating Temperature: -40°C

You May Also Be Interested in

TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2486 $58.4210
570+ $0.2040 $116.2800
880+ $0.1977 $173.9760
1,210+ $0.1913 $231.4730
1,565+ $0.1850 $289.5250
2,095+ $0.1658 $347.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess