EN
  • EN
  • DE

B72207S301K311

Part No B72207S301K311
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description B722 Series 385 V 300 Vrms 775V Clamp 1200 A 100 pF StandarD Leaded Varistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 90 pF
Mounting SMD (SMT)
Case / Package Metal
Clamping Current 10 A
Clamping Voltage 775 V
Contact Plating Tin
Depth 4.5 mm
Energy 23 J
Lead/Base Style Radial
Lead Free Yes
Lead Pitch 5 mm
Maximum Operating Temperature 85 °C
Max Output Current 1.2 kA
Max Surge Current 1.2 kA
Max Varistor Voltage 517 V
Max Voltage Rating (AC) 300 V
Max Voltage Rating (DC) 385 V
Min Operating Temperature -40 °C
Min Varistor Voltage 423 V
Mount Through Hole
Number of Circuits 1
Packaging Tape and Reel
RoHS Compliant
Tolerance 10 %
Varistor Voltage 470 V
Voltage Rating 385 V
Voltage Tolerance 10 %
Win Source Part Number 1047867-B72207S301K311
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72207S301K311 CAD Model

Description

The EPCOS (TDK) B72207S301K311 is a metal-encased varistor designed for overvoltage protection.

  • Maximum Voltage Rating: 385 V
  • Capacitance: 90 pF
  • Capacitance Tolerance: 10 percent
  • Applications: Power Supplies, Lighting Systems, Home Appliances
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess