EN
  • EN
  • DE

B72207S271K111

Part No B72207S271K111
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Tvs Varistor, 275 V, 350 V, Standard Series, 710 V, Disc 7MM, Metal Oxide Varistor (mov)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 95 pF
Mounting SMD (SMT)
Case / Package Radial
Clamping Current 10 A
Clamping Voltage 710 V
Depth 4.4 mm
Energy 21 J
Lead/Base Style Radial
Lead Free Yes
Lead Pitch 5 mm
Maximum Operating Temperature 85 °C
Max Surge Current 1.2 kA
Max Varistor Voltage 473 V
Max Voltage Rating (AC) 275 V
Max Voltage Rating (DC) 350 V
Min Operating Temperature -40 °C
Min Varistor Voltage 387 V
Mount Through Hole
Number of Circuits 1
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Schedule B 8533400080, 8533400080
Tolerance 10 %
Varistor Voltage 430 V
Voltage Tolerance 10 %
Win Source Part Number 1047866-B72207S271K111
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72207S271K111 CAD Model

Description

The 1047866-B72207S271K111 is a varistor manufactured by EPCOS (TDK) EPCOS (TDK).

  • Capacitance: 95 pF
  • Clamping Voltage: 710 V
  • Voltage Tolerance: 10%
  • Clamping Current: 10 A
  • Package: Unique
  • Mounting: Through Hole
  • Category: TVS - Varistors,MOVs
  • Popularity: Low
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 85 °C
  • Alternative Parts with Cross-Reference: B72207S0271K101, B72207S0271K111, V275LU4P, V275LA4P, V275LC4P, B72207S251K101B72207S 271K111, and B72207S-271K111

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess