EN
  • EN
  • DE

B65705B0003X000

Part No B65705B0003X000
Manufacturer EPCOS (TDK)
Catalog Bobbins (CoilFormers), Mounts, Hardware
Description MOUNTING ASSEMBLY P 30 X 19 / Supplier Device Package P 30 x 19
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components>Bobbins (Coil Formers), Mounts, Hardware
Mfr EPCOS - TDK Electronics
Series P30/19
Package Box
Accessory Type Mounting Assembly
For Use With/Related Products P
Supplier Device Package P 30 x 19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.90.9630
Other Names 495-5186,B65705B 3X,B65705B3X,B65705B3X-ND
Standard Package 160
Win Source Part Number 1048336-B65705B0003X000
Ultra Librarian 3D Model Ultra Librarian B65705B0003X000 CAD Model

Description

The EPCOS (TDK) 1048336-B65705B0003X000 is a mounting assembly accessory type product that is used with P series products.

  • Accessory Type: Mounting Assembly
  • Product Series: P
  • Standard Package: 160
  • Supplier Device Package: P 30 x 19
  • Category: Magnetics - Transformer, Inductor Components
  • Popularity: Low
  • Manufacturer: EPCOS - TDK Electronics
  • Win Source Part Number: 1048336-B65705B0003X000

You May Also Be Interested in

FAIR-RITE PRODUCTS
77 BOBBIN RECTANGULAR
Need more? Email Us
EPCOS (TDK)
INSULATING WASHER P 14 X 8 / Supplier Device Package P 14 x 8
Need more? Email Us
Wurth Electronics Inc
WE-FCAC FERRITE CORE ASSEMBLY CO
Need more? Email Us
FAIR-RITE PRODUCTS
77 BOBBIN 3PC. ASSEMBLY
Need more? Email Us
EPCOS (TDK)
Supplier Device Package
Need more? Email Us
EPCOS (TDK)
YOKE P 14 X 8 / Supplier Device Package P 14 x 8
Lowest to $8.1143
Ferroxcube
U SHAPED CLIP / Supplier Device Package E 25 x 10 x 6
Need more? Email Us
EPCOS (TDK)
CLAMP RM 6 / Supplier Device Package RM 6
Lowest to $0.1333
FAIR-RITE PRODUCTS
77 BOBBIN 3PC. ASSEMBLY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess