The EPCOS (TDK) B59008C0060A040 is a leaded PTC (Positive Temperature Coefficient) thermistor designed for overcurrent protection and self-regulating heating applications. This thermistor exhibits a sharp resistance increase at its Curie temperature, making it suitable for limiting current in various electronic circuits.
Applications
- Overcurrent protection in telecom equipment
- Overload protection in motors
- Short-circuit protection in power supplies
- Self-regulating heating elements
- Fan Heaters
- Preheating of Diesel engines
Features
- Leaded disk thermistor
- Sharp resistance change at Curie temperature
- Self-resetting overcurrent protection
- Flame-retardant coating
- Wide operating voltage range
- High surge current withstanding capability
Benefits
- Provides reliable overcurrent and short-circuit protection
- Eliminates the need for manual reset after a fault condition
- Offers a compact and cost-effective solution
- Enhances the safety and reliability of electronic equipment
- Simplifies circuit design
- Reduces the risk of damage to sensitive components
Additional Details
The B59008C0060A040 typically has a Curie temperature around 125°C. At temperatures below the Curie temperature, the resistance is low, allowing normal current flow. When the temperature exceeds the Curie temperature due to an overcurrent condition, the resistance rapidly increases, limiting the current and protecting the circuit. Once the fault is cleared and the thermistor cools down, the resistance returns to its low value, allowing normal operation to resume. The flame-retardant coating provides additional safety by preventing the thermistor from catching fire in the event of a severe overload. It is important to consult the manufacturer's datasheet for precise electrical characteristics, dimensions, and operating conditions to ensure proper application and performance. The leaded design allows for easy mounting and connection to the circuit board.
Important Note: Always refer to the official EPCOS (TDK) datasheet for the most accurate and up-to-date specifications before using this component in any application.