EN
  • EN
  • DE

B57235S0509M054

Part No B57235S0509M054
Manufacturer EPCOS (TDK)
Catalog Custom Parts (B - D)
Description NTC Inrush Current Limiters, Resistance (at 25℃)=5Ω, Maximum Current=4.2A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 5 Ω
RoHS Compliant
Win Source Part Number 1169421-B57235S0509M054
Categories Custom Parts
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B57235S0509M054 CAD Model

Description

The B57235S0509M054 is a thermistor manufactured by EPCOS (TDK), a leading provider of electronic components. This component is primarily designed for temperature sensing and control applications. It offers precise and reliable temperature measurement over a wide range, making it suitable for numerous industrial, automotive, and consumer electronics applications.

Applications

  • Temperature Compensation: Used in electronic circuits to compensate for temperature-induced variations in component performance.
  • Overheating Protection: Employed in power supplies and electronic devices to protect against overheating and thermal runaway.
  • Temperature Measurement: Integrated into temperature sensors and measurement instruments for accurate temperature readings.
  • Automotive Applications: Used in automotive systems for temperature monitoring and control, such as engine temperature management and climate control.
  • Consumer Electronics: Found in appliances and consumer devices to regulate and monitor temperature for optimal performance and safety.

Features

  • High Accuracy: Provides precise and reliable temperature measurements with minimal error.
  • Wide Temperature Range: Operates effectively over a wide temperature range, accommodating various environmental conditions.
  • Fast Response Time: Offers a quick response to temperature changes, enabling rapid adjustments and control.
  • Small Size: Compact design allows for easy integration into space-constrained applications.
  • Stable Performance: Maintains stable and consistent performance over time, ensuring long-term reliability.

Benefits

  • Enhanced System Reliability: Improves the reliability of electronic systems by providing accurate temperature sensing and control.
  • Improved Performance: Optimizes the performance of electronic devices by compensating for temperature-induced variations.
  • Increased Safety: Protects against overheating and thermal runaway, enhancing the safety of electronic devices.
  • Simplified Design: Simplifies the design process by providing a reliable and easy-to-use temperature sensing solution.
  • Cost-Effective Solution: Offers a cost-effective solution for temperature sensing and control in various applications.

Additional Details

The B57235S0509M054 thermistor is typically available in various mounting options, including through-hole and surface-mount, to accommodate different board layouts and assembly requirements. The datasheet provides detailed specifications, including resistance-temperature characteristics, thermal time constant, and operating temperature range, to ensure proper integration and performance. EPCOS (TDK) thermistors are known for their quality and reliability, making them a popular choice among engineers and manufacturers in various industries.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
Chilisin
Lowest to $0.0021
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
ACX
Lowest to $0.1640
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2449 $58.7760
575+ $0.2010 $115.5750
890+ $0.1952 $173.7280
1,230+ $0.1883 $231.6090
1,585+ $0.1825 $289.2625
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess