EN
  • EN
  • DE

B43732A4109M000

Part No B43732A4109M000
Manufacturer EPCOS (TDK)
Catalog Aluminum Capacitors
Description CAP ALUM 10000UF 20% 350V SCREW / 10000 µF 350 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13mOhm @ 100Hz 10000 Hrs @ 85°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr EPCOS - TDK Electronics
Series B43732
Package Bulk
Capacitance 10000 µF
Tolerance ±20%
Voltage - Rated 350 V
ESR (Equivalent Series Resistance) 13mOhm @ 100Hz
Lifetime @ Temp. 10000 Hrs @ 85°C
Temperature Range - Operating -25°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 21 A @ 100 Hz
Impedance 22 mOhms
Lead Spacing 1.248" (31.70mm)
Dimension 3.028" Dia (76.90mm)
Height - Seated (Max) 7.547" (191.70mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.22.0085
Other Names 495-B43732A4109M000
Standard Package 24
Win Source Part Number 1047730-B43732A4109M000
Ultra Librarian 3D Model Ultra Librarian B43732A4109M000 CAD Model

Description

The B43732A4109M000 is a snap-in aluminum electrolytic capacitor from EPCOS (TDK). This capacitor is part of the B43732 series, which is characterized by its high ripple current capability, long useful life, and robust design. It is primarily used in power electronics applications where high reliability and long operational life are essential, such as in power supplies, frequency converters, and uninterruptible power supplies (UPS).

Applications

  • Power supplies: Filtering and energy storage in power supply circuits.
  • Frequency converters: Smoothing DC voltage in inverter applications.
  • Uninterruptible Power Supplies (UPS): Energy storage for backup power.
  • Renewable energy systems: DC link capacitors in solar inverters and wind turbines.
  • Industrial automation: Power conditioning in motor drives and control systems.

Features

  • High Ripple Current Capability: Handles high AC ripple currents without significant heating.
  • Long Useful Life: Designed for extended operational life under demanding conditions.
  • Snap-In Terminals: Simplifies mounting and connection to PCBs.
  • Aluminum Electrolytic Construction: Provides high capacitance values in a compact size.
  • Robust Design: Withstands high temperatures and harsh environments.
  • Polarized: Requires correct polarity for proper operation.

Benefits

  • Reliable Performance: Ensures stable and consistent operation in demanding applications.
  • Extended Operational Life: Reduces the need for frequent replacements, lowering maintenance costs.
  • Simplified Installation: Snap-in terminals facilitate easy and secure mounting.
  • High Capacitance Density: Provides high capacitance values in a compact form factor.
  • Improved Power Supply Stability: Filters and smooths DC voltage, enhancing power supply performance.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and cost.

Additional Details

The B43732A4109M000 has a capacitance of 10000 µF with a tolerance of ±20%. It is rated for a voltage of 400 VDC. The capacitor features snap-in terminals for easy mounting on printed circuit boards. The aluminum electrolytic construction provides high capacitance in a relatively small package. It is designed to withstand high ripple currents and operate reliably over a wide temperature range. The long useful life of the B43732A4109M000 makes it suitable for applications where continuous operation is required. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess