EN
  • EN
  • DE

B43254A2227M

Part No B43254A2227M
Manufacturer EPCOS (TDK)
Catalog Aluminum Capacitors
Description CAP ALUM 220UF 20% 200V SNAP / 220 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr EPCOS - TDK Electronics
Series B43254
Package Bulk
Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 200 V
Lifetime @ Temp. 3000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 820 mA @ 120 Hz
Ripple Current @ High Frequency 1.271 A @ 20 kHz
Lead Spacing 0.394" (10.00mm)
Dimension 0.866" Dia (22.00mm)
Height - Seated (Max) 1.063" (27.00mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0040
Other Names B43254A2227M000
Standard Package 320
Win Source Part Number 1047712-B43254A2227M
Ultra Librarian 3D Model Ultra Librarian B43254A2227M CAD Model

Description

The B43254A2227M is an aluminum electrolytic capacitor manufactured by EPCOS, a TDK Group company. Aluminum electrolytic capacitors are widely used in electronic circuits for various purposes, including power supply filtering, energy storage, and coupling/decoupling applications. They are characterized by their relatively high capacitance values for their size and cost-effectiveness.

Applications:

  • Power supplies: Used for smoothing rectified DC voltage and reducing ripple.
  • Inverters: Employed in DC-AC inverters for energy storage and filtering.
  • Frequency converters: Used for filtering and energy storage in AC-AC frequency converters.
  • Renewable energy systems: Applied in solar inverters and wind turbine converters for DC link capacitance.
  • Industrial electronics: Provides bulk capacitance for various industrial applications.

Features:

  • High capacitance: Offers large capacitance values in a compact size.
  • Long lifetime: Designed for extended operating life under specified conditions.
  • High ripple current capability: Can withstand significant AC ripple currents without overheating.
  • Polarized: Requires correct polarity connection to prevent damage.
  • Aluminum construction: Aluminum case and electrodes for cost-effectiveness and performance.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Effective filtering: Smooths DC voltage and reduces ripple for improved power quality.
  • Energy storage: Provides energy storage for transient loads and backup power.
  • Reliable performance: Ensures stable and reliable operation in demanding applications.
  • Cost-effective: Offers a cost-effective solution for bulk capacitance requirements.
  • Wide availability: Easily sourced from multiple distributors and suppliers.

Technical Specifications:

The B43254A2227M aluminum electrolytic capacitor features a specific capacitance value (220 uF) and voltage rating (250V). The exact dimensions, ripple current rating, ESR (Equivalent Series Resistance), and operating temperature range are detailed in the EPCOS/TDK datasheet. It's typically a snap-in or screw-terminal type for easy board mounting and secure connection. Its long lifetime and high ripple current capability make it suitable for power electronics applications where these parameters are critical. The datasheet also specifies the expected lifetime at different temperatures and ripple current levels, allowing for accurate design calculations and reliability assessments.

Selecting the correct aluminum electrolytic capacitor is critical for the proper operation and reliability of power electronic systems. The B43254A2227M from EPCOS (TDK) is a robust component suitable for a wide range of applications. Always refer to the official datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Rubycon
CAP ALUM 100UF 20% 16V SMD / 100 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.1244
Nichicon
CAP ALUM 390UF 20% 100V RADIAL / 390 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.7214
Nichicon
CAP ALUM 220UF 20% 10V SMD / 220 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Lowest to $0.2491
United Chemi-Con
CAP ALUM 330UF 20% 35V RADIAL / 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.2611
Nichicon
CAP ALUM 680UF 20% 16V SMD / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3178
Rubycon
CAP ALUM 100UF 20% 50V RADIAL / 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Lowest to $0.0765
Nichicon
CAP ALUM 100UF 20% 35V RADIAL / 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Lowest to $0.1080
Nichicon
CAP ALUM 82UF 20% 50V RADIAL / 82 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.1746
United Chemi-Con
CAP ALUM 330UF 20% 25V RADIAL / 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Lowest to $0.1312

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess