EN
  • EN
  • DE

B39941-B8514-P810-S05

Part No B39941-B8514-P810-S05
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD8
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 709598-B39941-B8514-P810-S05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39941-B8514-P810-S05 CAD Model

Description

The B39941-B8514-P810-S05 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK), a well-regarded name in electronic components. These filters are engineered for applications requiring precise signal filtering, primarily within radio frequency (RF) systems. SAW filters are chosen for their ability to selectively pass desirable signals while rejecting unwanted interference, ensuring signal integrity within a given system.

Applications:

  • Wireless Communication Systems: Used in cellular networks, Wi-Fi devices, and other wireless communication equipment for filtering signals.
  • Mobile Devices: Integrated into smartphones and tablets to improve signal reception and transmission.
  • RF Transceivers: Employed in radio frequency transceivers to enhance selectivity and reduce noise.
  • Satellite Communication: Used in satellite communication systems to filter out unwanted signals and improve signal quality.
  • Test and Measurement Equipment: Utilized in spectrum analyzers and other test instruments for precise signal analysis.

Features:

  • SAW Technology: Based on surface acoustic wave technology, providing excellent filter characteristics.
  • High Selectivity: Offers sharp cutoff characteristics to effectively reject out-of-band signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • Compact Footprint: Designed for space-constrained applications, allowing for integration into small devices.
  • Reliable Performance: Delivers consistent and stable performance over a wide range of operating conditions.

Benefits:

  • Improved Signal-to-Noise Ratio: Enhances the clarity of desired signals by reducing interference from unwanted signals.
  • Enhanced Communication Quality: Ensures reliable and high-quality communication by filtering out noise and interference.
  • Increased System Efficiency: Optimizes the performance of RF systems by improving selectivity and reducing signal loss.
  • Simplified Circuit Design: Facilitates easier integration into RF circuits due to its compact size and excellent filter characteristics.
  • Cost-Effective Filtering Solution: Provides a balance of performance and affordability for filtering needs.

Additional Details:

The B39941-B8514-P810-S05 SAW filter is characterized by specific parameters, including center frequency, bandwidth, insertion loss, and rejection levels. These parameters are critical for selecting the appropriate filter for a given application. The filter operates within a defined temperature range and exhibits stable performance under varying environmental conditions. The impedance matching is optimized to work effectively with RF front-end components. Detailed electrical characteristics, such as impedance, temperature coefficient, and group delay ripple, are available in the product datasheet. Its small form factor enables integration into a variety of electronic devices, contributing to overall system miniaturization.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess