EN
  • EN
  • DE

B39941-B8072-P810-S05

Part No B39941-B8072-P810-S05
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 709597-B39941-B8072-P810-S05
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B39941-B8072-P810-S05 CAD Model

Description

Overview

The EPCOS (TDK) B39941-B8072-P810-S05 is a SAW (Surface Acoustic Wave) filter designed for use in radio frequency (RF) applications. These filters are essential components in wireless communication systems, selectively passing desired signals while rejecting unwanted ones. Their compact size and high performance make them suitable for a variety of applications.

Applications

  • Cellular Phones: Used in mobile phones to filter signals in various frequency bands (e.g., GSM, CDMA, LTE).
  • Wireless Communication Devices: Incorporated in Wi-Fi routers, Bluetooth devices, and other wireless transceivers.
  • GPS Receivers: Employed to filter GPS signals, improving location accuracy and reducing interference.
  • Satellite Communication Systems: Utilized in satellite receivers and transmitters for signal filtering.
  • Television Tuners: Used in television tuners to select specific channels.

Features

  • SAW Technology: Utilizes surface acoustic waves for precise and efficient filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • High Attenuation: Provides effective rejection of unwanted signals outside the passband.
  • Small Form Factor: Compact size allows for integration into space-constrained devices.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Stable Performance: Offers reliable performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances signal clarity by filtering out unwanted noise and interference.
  • Enhanced Receiver Sensitivity: Enables the detection of weaker signals, improving communication range.
  • Increased System Reliability: Reduces the risk of signal degradation and interference.
  • Miniaturization: Enables the development of smaller and more portable wireless devices.
  • Cost-Effective Solution: Provides high-performance filtering at a competitive price.
  • Simplified Manufacturing: Surface mount design facilitates automated assembly.

Additional Details

The key specifications of the B39941-B8072-P810-S05 include its center frequency, bandwidth, insertion loss, attenuation, and impedance. These parameters are critical for selecting the appropriate filter for a specific application. Consult the EPCOS (TDK) datasheet for detailed specifications. Proper soldering techniques are essential when mounting this SMD component. The device is sensitive to electrostatic discharge (ESD) and should be handled with care. The performance of SAW filters can be influenced by temperature variations, and the operating temperature range should be considered. It's a passive component and doesn't require external power.

The filter's performance relies on the precise design and manufacturing of the piezoelectric substrate and electrode patterns.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3860 $57.9000
365+ $0.3169 $115.6685
565+ $0.3069 $173.3985
780+ $0.2970 $231.6600
1,010+ $0.2871 $289.9710
1,350+ $0.2573 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,418 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess