EN
  • EN
  • DE

B39881B7640P710S 3

Part No B39881B7640P710S 3
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752137-B39881B7640P710S 3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B39881B7640P710S 3 CAD Model

Description

The B39881B7640P710S 3 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS, now part of TDK. SAW filters are used for signal filtering in radio frequency (RF) applications, providing high selectivity and low insertion loss.

Applications:

  • Mobile Communication Systems: Used in cellular phones and base stations for filtering unwanted signals and improving signal quality.
  • Wireless Communication Devices: Employed in Wi-Fi devices, Bluetooth modules, and other wireless communication systems.
  • Remote Control Systems: Suitable for remote control devices and keyless entry systems.
  • Automotive Electronics: Used in automotive remote key systems and other wireless applications in vehicles.

Features:

  • SAW Technology: Utilizes surface acoustic wave technology for precise filtering.
  • High Selectivity: Provides high selectivity to filter out unwanted signals.
  • Low Insertion Loss: Minimizes signal loss for optimal performance.
  • Compact Size: Designed in a compact package for easy integration.
  • Stable Performance: Offers stable performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Filters out unwanted signals for improved signal quality.
  • Increased System Sensitivity: Low insertion loss increases system sensitivity.
  • Reduced Interference: Minimizes interference from adjacent channels.
  • Simplified System Design: The compact size simplifies system integration.

Additional Details:

The B39881B7640P710S 3 filter is typically used in the 881.0 MHz frequency band. It is designed to meet stringent performance requirements for various wireless communication applications. The filter is housed in a small surface mount package for easy assembly onto printed circuit boards. Proper impedance matching is essential for optimal filter performance.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess