EN
  • EN
  • DE

B39881-B4125-U410W3

Part No B39881-B4125-U410W3
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1603+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 713635-B39881-B4125-U410W3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39881-B4125-U410W3 CAD Model

Description

The B39881-B4125-U410W3 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are critical components in radio frequency (RF) systems for their ability to selectively pass or reject specific frequencies. This specific filter is designed for use in applications requiring precise frequency filtering, such as wireless communication systems.

Applications

  • Wireless Communication Systems: Used in mobile phones, WLAN devices (Wi-Fi), and other wireless communication devices.
  • Cellular Base Stations: Filters signals to improve the quality of communication.
  • Radio Receivers: Filters out unwanted signals and noise in radio receivers.
  • Satellite Communication Systems: Filters signals for clear and reliable communication.
  • Remote Control Systems: Used to select the desired frequency from noise.

Features

  • High Selectivity: Filters a narrow band of frequencies, rejecting signals outside that band.
  • Low Insertion Loss: Minimizes signal loss in the desired frequency band.
  • Compact Size: Allows for integration into small electronic devices.
  • Stable Performance: Operates reliably over a range of temperatures and environmental conditions.
  • RoHS Compliance: Complies with environmental regulations.

Benefits

  • Improved Signal Quality: Enhances the signal by removing unwanted noise and interference.
  • Increased System Performance: Improves the overall performance of wireless communication systems.
  • Reduced Interference: Minimizes interference from other electronic devices.
  • Enhanced Communication Range: Enables clearer and more reliable communication over longer distances.
  • Simplified Design: Integrates easily into existing RF circuits.

Additional Details

Key specifications for the B39881-B4125-U410W3 include the center frequency, bandwidth, insertion loss, and attenuation. Refer to the manufacturer's datasheet for detailed specifications and application guidelines. Impedance matching is crucial for optimal performance. EPCOS (TDK) is a well-known manufacturer of high-quality SAW filters, providing reliable and consistent performance. The filter must be handled with care to prevent damage. Ensure that the operating temperature range is suitable for the application.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess