EN
  • EN
  • DE

B39881-B4125-U410

Part No B39881-B4125-U410
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Description Low-Loss Filter for Mobile Communication
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150720-B39881-B4125-U410
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39881-B4125-U410 CAD Model

Description

The B39881-B4125-U410 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are essential components in modern wireless communication systems, providing precise filtering for various applications. This particular filter is designed to meet specific frequency and performance requirements within RF front-end modules.

Applications

  • Cellular phones: Used for filtering signals in various frequency bands (e.g., GSM, UMTS, LTE).
  • Wireless base stations: Provides filtering for improved signal quality and reduced interference.
  • GPS receivers: Filters out unwanted signals to enhance location accuracy.
  • Wireless LAN (WLAN) devices: Used in Wi-Fi routers and adapters to improve performance and range.
  • Satellite communication systems: Implemented in LNBs (Low Noise Block downconverters) for signal filtering.

Features

  • High Selectivity: Offers excellent attenuation of unwanted signals outside the desired frequency band.
  • Low Insertion Loss: Minimizes signal loss within the passband, ensuring efficient signal transmission.
  • Small Size: Enables compact design in RF modules and portable devices.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.
  • Stable Performance: Provides consistent performance over a wide range of operating temperatures.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer and more reliable communication.
  • Enhanced System Performance: Optimizes the performance of wireless communication systems by filtering unwanted signals.
  • Reduced Interference: Prevents unwanted signals from interfering with the desired signal, resulting in improved communication quality.
  • Compact Design: The small size of the filter allows for integration into space-constrained applications.
  • Cost-Effective Solution: Offers a cost-effective filtering solution for a wide range of RF applications.

Additional Details

SAW filters like the B39881-B4125-U410 operate based on the piezoelectric effect. Interdigital transducers (IDTs) patterned on a piezoelectric substrate (typically lithium niobate or lithium tantalate) generate and detect surface acoustic waves. The design of the IDTs determines the filter's frequency response. The filter's datasheet contains detailed electrical characteristics such as center frequency, bandwidth, insertion loss, passband ripple, and attenuation. It is designed for reflow soldering. Refer to the manufacturer's specifications for proper handling and soldering procedures.

You May Also Be Interested in

Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3955 $59.8875
59+ $1.9656 $115.9704
91+ $1.9041 $173.2731
126+ $1.8427 $232.1802
163+ $1.7814 $290.3682
217+ $1.5971 $346.5707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess