EN
  • EN
  • DE

B39811-B4070-U410

Part No B39811-B4070-U410
Manufacturer EPCOS (TDK)
Catalog EMI / RFI Components
Description B4070 Saw Rf-filter 810MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1047657-B39811-B4070-U410
Categories EMI / RFI Components
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39811-B4070-U410 CAD Model

Description

The B39811-B4070-U410 is an EMI (Electromagnetic Interference) / RFI (Radio Frequency Interference) filter manufactured by EPCOS (TDK). These filters are designed to suppress unwanted electromagnetic noise and interference, ensuring that electronic devices meet electromagnetic compatibility (EMC) standards and operate reliably in noisy environments.

Applications:

  • Power Supplies: Used in power supplies to filter conducted noise and prevent it from entering or leaving the device.
  • Electronic Control Units (ECUs): Employed in automotive ECUs to protect sensitive electronic components from electromagnetic interference generated by other vehicle systems.
  • Industrial Equipment: Integrated into industrial machinery and equipment to ensure reliable operation in electrically noisy environments.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer electronics to reduce noise and improve performance.
  • Medical Devices: Implemented in medical equipment to prevent electromagnetic interference from affecting sensitive electronic circuits and ensuring patient safety.

Features:

  • Effective Noise Suppression: Provides significant attenuation of electromagnetic noise in both common mode and differential mode.
  • Wide Frequency Range: Operates over a broad frequency range, effectively suppressing noise across various frequency bands.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring that the desired signal passes through the filter with minimal loss of power.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Safety Approvals: Meets relevant safety standards and certifications, ensuring safe and reliable operation.

Benefits:

  • Improved EMC Performance: Helps electronic devices meet electromagnetic compatibility (EMC) standards, ensuring compliance with regulatory requirements.
  • Enhanced Reliability: Reduces the risk of malfunction or failure caused by electromagnetic interference.
  • Reduced Noise: Filters out unwanted noise and interference, improving the performance and stability of electronic circuits.
  • Simplified System Design: Integration of EMI/RFI filters simplifies the design of electronic systems by reducing the need for complex shielding or filtering circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for suppressing electromagnetic noise and ensuring EMC compliance.

Additional Details:

The B39811-B4070-U410 EMI/RFI filter is designed to operate within a specific voltage and current range, with precise characteristics such as insertion loss, attenuation, and impedance tailored to the intended application. Refer to the manufacturer's datasheet for detailed specifications and operating conditions. Proper grounding and shielding techniques should be used in conjunction with the filter to maximize its effectiveness.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter 315MHz 50Ohm SMD 6-Pin SMD
Lowest to $0.8166
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads 836.5MHZ GIGAFIL FIL
Need more? Email Us
Taiyo Yuden
Saw Filter, GSM850/CDMA Rx, 1GHZ, Unbalan
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Murata Electronics North America
EMI Filter Flat Style SMD
Need more? Email Us
Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us
Murata Electronics North America
SAW Filter 305MHzFrequency SMD 8Pin SM3838-8 Carrier T/R
Lowest to $17.9533
Murata Electronics North America
French Electronic Distributor since 1988
Lowest to $0.1779
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess