EN
  • EN
  • DE

B39588N1955M100

Part No B39588N1955M100
Manufacturer EPCOS (TDK)
Catalog EMI / RFI Components
Description SAW Filters INTERCARRIER 58.8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Through Hole
Number of Pins 5
RoHS Compliant
Win Source Part Number 1047642-B39588N1955M100
Categories EMI / RFI Components
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39588N1955M100 CAD Model

Description

The B39588N1955M100 is an EMI/RFI (Electromagnetic Interference/Radio Frequency Interference) filter manufactured by EPCOS (TDK). EMI/RFI filters are crucial components used to suppress unwanted electromagnetic noise and interference in electronic circuits and systems. These filters ensure compliance with EMC (Electromagnetic Compatibility) regulations and improve the reliability of electronic devices.

Applications

  • Power Supplies: Used to filter noise from AC or DC power lines, ensuring clean power delivery to sensitive electronic components.
  • Industrial Equipment: Employed in industrial machinery and control systems to suppress noise generated by motors, relays, and other electrical components.
  • Consumer Electronics: Integrated into devices like televisions, computers, and audio equipment to reduce interference and improve performance.
  • Medical Devices: Used in medical equipment to prevent interference that could affect sensitive diagnostic or monitoring systems.
  • Automotive Electronics: Found in automotive systems to filter noise from the engine and other electrical components, ensuring proper operation of electronic control units (ECUs).

Features

  • High Attenuation: Provides significant attenuation of EMI/RFI noise across a wide frequency range.
  • Compact Size: Small form factor allows for easy integration into various electronic devices and systems.
  • Low Insertion Loss: Minimizes signal loss, preserving signal strength and ensuring efficient operation.
  • Wide Operating Temperature Range: Designed to perform reliably in a variety of environmental conditions.
  • Compliance with EMC Standards: Meets or exceeds industry standards for electromagnetic compatibility.

Benefits

  • Reduced Noise: Effectively suppresses unwanted electromagnetic noise, improving the overall performance of electronic systems.
  • Enhanced Reliability: Protects sensitive electronic components from damage caused by EMI/RFI.
  • Improved EMC Compliance: Helps electronic devices meet regulatory requirements for electromagnetic compatibility.
  • Simplified Design: Facilitates easier design and implementation of noise suppression measures.
  • Cost-Effective Solution: Provides a cost-effective means of mitigating EMI/RFI issues in electronic systems.

Additional Details

The B39588N1955M100 EMI/RFI filter from EPCOS (TDK) is designed to meet the stringent requirements of modern electronic devices. Its high attenuation and compact size make it ideal for a wide range of applications. Specific electrical characteristics, such as insertion loss, attenuation, and operating voltage, can be found in the product datasheet provided by EPCOS (TDK).

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Coilcraft
LC filter, low pass, SMT, RoHS
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 2.14GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters SAFCH280MAL0N00R11
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 0.15UF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.15µF 5 A 1812 (4532 Metric), 3 PC Pad
Lowest to $8.1852
Taiyo Yuden
FILTER SAW 5SMD / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 6A CHASS MNT / Single Phase EMC/EMI Line Filter 6 A 250VAC DC ~ 400Hz Two Stage Quick Connect
Lowest to $27.5863

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess