EN
  • EN
  • DE

B39232-AE63A-P810

Part No B39232-AE63A-P810
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047563-B39232-AE63A-P810
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39232-AE63A-P810 CAD Model

Description

The B39232-AE63A-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). This filter is engineered to provide precise signal filtering in RF (Radio Frequency) applications. SAW filters are vital for selectively passing desired frequencies while attenuating unwanted signals, ensuring optimal performance in wireless communication and other related systems.

Applications

  • Mobile Communication Devices: Used in smartphones and tablets to filter specific frequency bands, enhancing signal clarity and reducing interference.
  • Wireless Base Stations: Integrated into base stations to improve signal quality and capacity by filtering out unwanted signals.
  • Satellite Communication Systems: Employed to filter signals in satellite transceivers, ensuring reliable communication links.
  • Automotive Telematics: Utilized in vehicle communication systems for precise signal filtering in applications such as remote keyless entry and GPS navigation.
  • IoT (Internet of Things) Devices: Used in various IoT devices to ensure reliable wireless communication by filtering out noise and interference.

Features

  • High Selectivity: Provides sharp and precise filtering of signals, ensuring only the desired frequencies are passed.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and optimizing system performance.
  • Compact Design: Allows for easy integration into small and compact electronic devices.
  • Surface Mount Device (SMD): Facilitates efficient and reliable surface mount assembly.
  • Stable Performance: Offers consistent performance across a broad range of environmental conditions.

Benefits

  • Enhanced Signal Quality: Improves the clarity and strength of desired signals by effectively filtering out unwanted noise and interference.
  • Improved System Reliability: Ensures consistent and dependable performance of wireless communication systems.
  • Reduced Signal Interference: Minimizes the impact of unwanted signals on system performance, leading to better overall efficiency.
  • Simplified System Design: Allows for easier and more streamlined design of RF systems.
  • Cost-Effective Filtering: Provides a cost-efficient solution for filtering RF signals in diverse applications.

Additional Details

The B39232-AE63A-P810 SAW filter from EPCOS (TDK) is designed to meet the stringent requirements of modern wireless communication systems. Its high selectivity and low insertion loss ensure optimal performance in demanding environments. The small size and surface mount design make it easy to integrate into a wide range of electronic devices. For specific electrical parameters (e.g., center frequency, bandwidth, ripple, and attenuation), refer to the official product datasheet from EPCOS (TDK).

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2875 $57.9375
110+ $1.0565 $116.2150
170+ $1.0235 $173.9950
235+ $0.9905 $232.7675
305+ $0.9574 $292.0070
405+ $0.8584 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess