EN
  • EN
  • DE

B39212-B8092-P810

Part No B39212-B8092-P810
Manufacturer EPCOS (TDK)
Catalog RF Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 709590-B39212-B8092-P810
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B39212-B8092-P810 CAD Model

Description

The B39212-B8092-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS, a TDK Group Company. SAW filters are used for high-frequency signal filtering in wireless communication systems. This particular filter is designed for specific frequency bands, providing excellent selectivity and low insertion loss, making it ideal for mobile communication and wireless applications.

Applications

  • Mobile Communication Systems: Used in mobile phones and base stations for filtering RF signals.
  • Wireless Communication Devices: Found in Wi-Fi, Bluetooth, and other wireless devices.
  • RF Front-End Modules: Employed in RF front-end modules for signal conditioning and filtering.
  • Satellite Communication: Utilized in satellite communication systems for filtering and signal processing.
  • Television Broadcasting: Integrated into television broadcasting equipment for signal filtering.

Features

  • SAW Filter Technology: Utilizes surface acoustic wave technology for high-frequency filtering.
  • High Selectivity: Provides excellent selectivity to isolate desired signals from unwanted noise.
  • Low Insertion Loss: Minimizes signal attenuation for improved performance.
  • Compact Package: Available in a small surface mount package for space-constrained applications.
  • Stable Performance: Offers stable performance over temperature and time.

Benefits

  • Improved Signal Quality: High selectivity enhances signal quality and reduces interference.
  • Efficient Filtering: Low insertion loss ensures minimal signal attenuation.
  • Compact Design: Small package allows for high-density board layouts.
  • Reliable Operation: Stable performance ensures long-term reliability.
  • Optimized Communication: Improves overall communication performance in wireless systems.

Specifications

The B39212-B8092-P810 is designed for a specific frequency range, typically in the GHz range. It features high selectivity to attenuate unwanted signals and noise, ensuring a clean signal at the output. The insertion loss is typically low, minimizing signal attenuation. The operating temperature range is generally from -40°C to +85°C. The package is designed for surface mount technology (SMT), facilitating automated assembly processes. It is constructed using piezoelectric materials to generate and detect surface acoustic waves.

You May Also Be Interested in

TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805
Lowest to $1.3904
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 829MHZ/2.3GHZ 0805
Lowest to $0.0918
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805
Lowest to $0.0712
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642
Taiyo Yuden
RF DUPLEXER BAND 8 BAL
Lowest to $0.2359
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $9.3844
Broadcom Limited
IC QUADPLEXER B1+B3
Lowest to $2.3539
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $10.0855
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.7853

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess