EN
  • EN
  • DE

B39202-B9514-P810

Part No B39202-B9514-P810
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818438-B39202-B9514-P810
Ultra Librarian 3D Model Ultra Librarian B39202-B9514-P810 CAD Model

Description

The B39202-B9514-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). It is a key component in radio frequency (RF) systems, specifically designed to filter out unwanted frequencies and allow desired signals to pass through with minimal loss. SAW filters are known for their high performance, compact size, and reliability, making them suitable for a wide range of wireless communication applications.

Applications:

  • Wireless Communication Devices: Used in mobile phones, smartphones, and tablets.
  • Base Stations: Employed in cellular base stations to filter signals.
  • Wireless Networking Equipment: Found in Wi-Fi routers and access points.
  • Remote Control Systems: Utilized in remote controls for various electronic devices.
  • Automotive Applications: Incorporated in car key fobs and tire pressure monitoring systems (TPMS).

Features:

  • High Selectivity: Offers excellent filtering capabilities, effectively rejecting unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Small Form Factor: Compact size allows for easy integration into space-constrained devices.
  • Surface Mount Technology (SMT): Designed for easy and efficient assembly using automated manufacturing processes.
  • High Reliability: Built to withstand harsh environmental conditions and ensure long-term performance.

Benefits:

  • Improved Signal Quality: Enhances the clarity and strength of wireless signals.
  • Reduced Interference: Minimizes unwanted noise and interference, improving communication reliability.
  • Extended Communication Range: Enables longer communication distances by reducing signal loss.
  • Enhanced System Performance: Improves the overall performance of wireless devices and systems.
  • Reliable Operation: Ensures consistent and dependable performance over an extended lifespan.

Technical Specifications:

While exact specifications depend on the specific application, typical parameters for the B39202-B9514-P810 SAW filter include a center frequency in the range of 800-2500 MHz, a bandwidth optimized for the target application, insertion loss typically below 3 dB, and high attenuation in the stopband region. It is designed for a specific impedance matching to the RF circuitry. For precise specifications, refer to the official EPCOS (TDK) datasheet.

In conclusion, the B39202-B9514-P810 SAW filter from EPCOS (TDK) is an essential component in modern wireless communication systems, providing reliable and efficient filtering to ensure optimal signal quality and system performance. Its compact size, robust design, and excellent performance make it a valuable addition to a wide range of applications.

You May Also Be Interested in

Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
TST - Tamsan
SAW FILTER, SM3838-6PAD, 525.000
Lowest to $1.7463

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4875 $51.1875
250+ $0.4000 $100.0000
390+ $0.3875 $151.1250
535+ $0.3750 $200.6250
690+ $0.3625 $250.1250
925+ $0.3250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,738 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess