EN
  • EN
  • DE

B39192-B9428-K610-A06

Part No B39192-B9428-K610-A06
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752109-B39192-B9428-K610-A06
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B39192-B9428-K610-A06 CAD Model

Description

The B39192-B9428-K610-A06 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters play a vital role in RF (Radio Frequency) systems by selectively filtering signals, allowing desired frequencies to pass through while attenuating unwanted ones. This ensures clear communication and reduces interference in various applications.

Applications:

  • Mobile Communication Systems: Used in smartphones and other mobile devices for filtering RF signals in cellular bands (e.g., GSM, UMTS, LTE, 5G).
  • Wireless LAN (WLAN): Employed in Wi-Fi routers and access points to filter signals and improve network performance.
  • Bluetooth Devices: Utilized in Bluetooth-enabled devices for filtering and enhancing signal quality.
  • Automotive Applications: Integrated into car navigation systems, remote keyless entry systems, and other automotive communication systems.
  • Internet of Things (IoT): Used in various IoT devices for filtering signals and ensuring reliable wireless communication.

Features:

  • High Selectivity: Offers excellent rejection of out-of-band signals, minimizing interference from adjacent frequency bands.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • Small Size: Compact design allows for integration into space-constrained electronic devices.
  • Surface Mount Device (SMD): Designed for easy and automated assembly on printed circuit boards (PCBs).
  • Stable Performance: Provides consistent performance over a wide range of operating temperatures and environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances signal clarity and reliability by effectively filtering out unwanted noise and interference.
  • Enhanced Device Performance: Optimizes the performance of wireless devices by selecting the desired frequency bands.
  • Reduced Interference: Minimizes the impact of unwanted signals on sensitive electronic components, improving overall system stability.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Cost-Effective Solution: Provides a reliable and efficient filtering solution at a competitive price.

Additional Details:

SAW filters like the B39192-B9428-K610-A06 use piezoelectric materials to convert electrical signals into mechanical waves and back again. The specific design and materials used in the filter determine its frequency response and performance characteristics. For detailed electrical characteristics, mechanical dimensions, and environmental specifications, refer to the official datasheet provided by EPCOS (TDK). This will provide information on center frequency, bandwidth, impedance, and temperature stability, which are crucial for proper implementation in your design.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess