EN
  • EN
  • DE

B39182-B8561-P810

Part No B39182-B8561-P810
Manufacturer EPCOS (TDK)
Catalog RF Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752105-B39182-B8561-P810
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39182-B8561-P810 CAD Model

Description

The B39182-B8561-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS, now part of TDK. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. This particular filter is designed for use in wireless communication systems.

Applications

  • Wireless Communication Systems
  • Mobile Phones
  • Base Stations
  • GPS Receivers
  • Remote Control Systems

Features

  • High Selectivity: Provides excellent rejection of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency band.
  • Small Size: Allows for compact integration into electronic devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly on circuit boards.
  • Stable Performance: Offers reliable performance over a wide range of operating conditions.

Benefits

  • Improved Signal Quality: High selectivity ensures that only the desired signals are processed, minimizing interference.
  • Extended Battery Life: Low insertion loss reduces power consumption in wireless devices.
  • Reduced Component Count: Integration of filtering functionality reduces the number of discrete components required.
  • Simplified Manufacturing: SMT package allows for automated and efficient assembly.
  • Enhanced Reliability: Stable performance ensures consistent operation in various environmental conditions.

Technical Specifications

The B39182-B8561-P810 SAW filter is characterized by its center frequency, bandwidth, insertion loss, and rejection characteristics. These parameters are crucial for ensuring optimal performance in specific RF applications. The filter is designed to operate within a specific temperature range and is housed in a compact surface-mount package. The datasheet provides detailed information on these specifications. Specifically, this filter is designed for cellular applications.

In summary, the B39182-B8561-P810 SAW filter from EPCOS (TDK) is a critical component in modern wireless communication systems. Its high selectivity, low insertion loss, and compact size make it an excellent choice for filtering unwanted signals and ensuring optimal performance in mobile phones, base stations, and other wireless devices. Its robust design ensures reliable operation in a wide range of environments.

You May Also Be Interested in

Taiyo Yuden
RF DUPLEXER 9SMD NO LEAD
Lowest to $2.1887
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 829MHZ/2.3GHZ 0805
Lowest to $0.0918
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288
AVX Corp/Kyocera Corp
RF DUPLEXER 836.5/881.5MHZ 8SMD
Need more? Email Us
TDK Corporation
RF DIPLEXER 892MHZ/1.94GHZ 0805
Lowest to $0.1609
Broadcom Limited
IC QUADPLEXER B1+B3
Lowest to $2.3539
AVX Corp/Kyocera Corp
RF DUPLEXER 827MHZ/872MHZ 8SMD
Need more? Email Us
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $1.9821
TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805 / Multilayer Diplexer
Lowest to $0.0977

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess