EN
  • EN
  • DE

B39172-B9443-M410-S05

Part No B39172-B9443-M410-S05
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1006+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752101-B39172-B9443-M410-S05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39172-B9443-M410-S05 CAD Model

Description

The B39172-B9443-M410-S05 is a SAW (Surface Acoustic Wave) filter produced by EPCOS (TDK). It's designed for use in RF (Radio Frequency) applications where precise signal filtering is essential. SAW filters are used to selectively pass desired frequency bands while attenuating unwanted signals, thereby enhancing signal quality and minimizing interference.

Applications:

  • Mobile Communication Systems: Used in cellular phones and base stations to filter signals in various mobile communication standards (GSM, CDMA, UMTS, LTE).
  • Wireless LAN (WLAN): Employed in Wi-Fi routers and access points for filtering signals and improving network performance.
  • Bluetooth Devices: Utilized in Bluetooth modules and devices to filter unwanted signals and improve communication reliability.
  • Automotive Applications: Integrated into automotive communication systems, such as remote keyless entry and telematics, to filter RF signals.
  • Navigation Systems: Found in GPS receivers and other navigation devices to filter satellite signals and improve positioning accuracy.

Features:

  • High Selectivity: Provides sharp cutoff characteristics and excellent rejection of out-of-band signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • Small Size: Compact design allows for easy integration into miniaturized electronic devices.
  • Surface Mount Technology (SMT): Designed for easy and cost-effective assembly on printed circuit boards.
  • Stable Performance: Offers stable and reliable performance over a wide range of operating temperatures.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signal reception.
  • Enhanced System Performance: Optimizes the performance of wireless communication systems by selecting the desired frequency bands.
  • Reduced Interference: Minimizes the impact of unwanted signals on sensitive electronic components, improving overall system stability.
  • Compact Design: Enables the development of smaller and more portable wireless devices.
  • Cost-Effective Solution: Provides a reliable and efficient filtering solution at a competitive price point.

Additional Details:

SAW filters like the B39172-B9443-M410-S05 work by converting electrical signals into mechanical surface acoustic waves on a piezoelectric substrate. These waves propagate along the surface of the substrate and are then converted back into electrical signals. The design of the filter determines the frequencies that are allowed to pass through. Consult the EPCOS (TDK) datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications to ensure proper implementation in your design. This includes parameters such as center frequency, bandwidth, and impedance matching requirements.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess