EN
  • EN
  • DE

B32653A7683J

Part No B32653A7683J
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818381-B32653A7683J
Ultra Librarian 3D Model Ultra Librarian B32653A7683J CAD Model

Description

The B32653A7683J is a metallized polypropylene film capacitor manufactured by EPCOS (TDK). It's designed for a variety of applications, providing stable capacitance and reliable performance in demanding conditions. These capacitors are known for their self-healing properties and low losses, making them suitable for power electronics, lighting, and industrial applications.

Applications

  • Power Factor Correction (PFC): Used in electronic ballasts for fluorescent and LED lighting.
  • Snubber Circuits: Protects switching transistors in power supplies and inverters.
  • Energy Storage: Employed in DC link circuits for renewable energy systems and electric vehicles.
  • Filtering: Used in various filtering applications to remove unwanted noise or harmonics.
  • Motor Run Capacitors: Utilized in single-phase AC motors to provide the necessary phase shift.

Features

  • Metallized Polypropylene Film: Provides excellent electrical characteristics and long-term stability.
  • Self-Healing Properties: Allows the capacitor to recover from minor breakdowns, extending its lifespan.
  • Low Dissipation Factor: Minimizes energy losses, improving efficiency.
  • High AC Voltage Capability: Designed to withstand high AC voltages, making it suitable for power applications.
  • Flame Retardant Construction: Enhances safety by preventing the spread of fire.

Benefits

  • Reliable Performance: Ensures consistent and stable capacitance over a wide range of operating conditions.
  • Long Lifespan: Offers extended service life due to its robust construction and self-healing properties.
  • Improved Efficiency: Reduces energy losses, resulting in higher efficiency.
  • Enhanced Safety: Minimizes the risk of fire hazards with its flame-retardant design.
  • Versatile Applications: Suitable for a wide range of applications, providing flexibility in circuit design.

Technical Specifications

The B32653A7683J typically has a capacitance of 0.068 µF (68 nF), and a voltage rating of 760 VAC. It features a tolerance of ±5% (J). The capacitor is designed for operation within a temperature range of -40°C to +105°C. The construction is typically a cylindrical case with wire leads for through-hole mounting. Dissipation factor is typically very low, below 0.1% at 1 kHz.

The B32653A7683J from EPCOS is a robust and reliable film capacitor designed for demanding applications. Its combination of metallized polypropylene film, self-healing properties, and flame-retardant construction ensures long-term performance and safety.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2687 $63.4350
115+ $1.0410 $119.7150
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9434 $292.4540
410+ $0.8458 $346.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess