EN
  • EN
  • DE

B32356C4205J074

Part No B32356C4205J074
Manufacturer EPCOS (TDK)
Catalog Custom Parts (B - D)
Description AC Film Capacitors incl. Motor Run
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154871-B32356C4205J074
Categories Custom Parts
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B32356C4205J074 CAD Model

Description

The B32356C4205J074 is a film capacitor manufactured by EPCOS (TDK). Film capacitors are known for their high stability, low losses, and long lifespan, making them suitable for a wide range of applications. This particular capacitor is likely a polypropylene film capacitor, known for its excellent electrical characteristics.

Applications

  • Power electronics applications.
  • Lighting ballast circuits.
  • Snubber circuits for IGBTs and MOSFETs.
  • Resonant circuits.
  • Filtering in power supplies.

Features

  • High capacitance stability over temperature.
  • Low dissipation factor.
  • High insulation resistance.
  • Self-healing properties.
  • Long service life.
  • Flame-retardant construction.

Benefits

  • Improved reliability in demanding applications.
  • Reduced energy losses.
  • Stable performance over a wide temperature range.
  • Extended product lifespan.
  • Enhanced safety.

Additional Details

While detailed specifications require the specific datasheet, typical film capacitors have a capacitance value (likely around 2uF based on similar part numbers), a voltage rating (possibly 400V or higher), and a tolerance (such as 5% or 10%). They are designed to operate within a specific temperature range, often from -40°C to +105°C. The self-healing property allows the capacitor to recover from minor dielectric breakdowns, further enhancing its reliability. The capacitor is constructed using a metallized polypropylene film and is encapsulated in a flame-retardant material. The leads are typically tinned for easy soldering. The B32356C4205J074 capacitor is designed for through-hole mounting and is suitable for applications where high performance and reliability are critical. They are commonly used in power supplies, lighting ballasts, and various industrial electronic equipment.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess