EN
  • EN
  • DE

EN29LV512-55JC

Part No EN29LV512-55JC
Manufacturer Eon Silicon Solution
Catalog END - OF - LIFE
Description 512 Kbit (64K x 8-bit ) Uniform Sector, CMOS 3.0 Volt-only Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 1172022-EN29LV512-55JC
Manufacturer Homepage www.essi.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN29LV512-55JC CAD Model

Description

The EN29LV512-55JC is a 512K x 8-bit CMOS Flash Memory device manufactured by Eon Silicon Solution. This memory chip is designed for systems requiring high density, high performance, and low power consumption. It operates at 5V and offers fast access times, making it suitable for a wide range of embedded applications.

Applications

  • Embedded systems firmware storage
  • Boot code storage in microcontrollers
  • Data logging applications
  • Industrial control systems
  • Consumer electronics

Features

  • 512K x 8-bit organization
  • Fast access time: 55ns
  • Single 5V power supply
  • Sector Erase Architecture
  • Program and Erase Suspend/Resume
  • CMOS Technology
  • Available in various package options (e.g., PLCC, TSOP)

Benefits

  • High density storage in a compact package
  • Fast access times enable quick data retrieval and execution
  • Low power consumption prolongs battery life in portable devices
  • Sector erase capability allows for efficient memory management
  • Program and Erase Suspend/Resume functionality ensures data integrity during power interruptions
  • Wide operating voltage range provides flexibility in system design

Additional Details

The EN29LV512-55JC features a sector erase architecture, which allows individual sectors of the memory to be erased and reprogrammed without affecting other sectors. This is crucial for applications that require frequent updates to specific regions of memory. The device also supports Program and Erase Suspend/Resume operations, ensuring that data integrity is maintained even if a power failure occurs during a programming or erase cycle. The memory is available in various package options, including PLCC and TSOP, to accommodate different board layouts and space constraints. The 55ns access time makes it suitable for real-time applications where fast data retrieval is essential.

Due to its end-of-life status, sourcing this component may require contacting specialized distributors or considering alternative memory solutions for new designs. However, it remains a viable option for legacy systems or repairs where direct replacements are needed.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess