EN
  • EN
  • DE

EN29LV400AT-70TIP

Part No EN29LV400AT-70TIP
Manufacturer Eon Silicon Solution
Catalog END - OF - LIFE
Description 4 Megabit (512K X 8-bit / 256K X 16-bit) Flash Memory Boot Sector Flash Memory, CMOS 3.0 Volt-only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 1172021-EN29LV400AT-70TIP
Manufacturer Homepage www.essi.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN29LV400AT-70TIP CAD Model

Description

The EN29LV400AT-70TIP is a 4M-bit (512K x 8) CMOS Flash Memory manufactured by Eon Silicon Solution. It is designed for systems requiring high-density, non-volatile storage for code and data.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and application data in various embedded systems.
  • Industrial Control Systems: Implemented in industrial equipment for storing configuration settings and control algorithms.
  • Networking Equipment: Employed in routers, modems, and switches for storing boot images and configuration files.
  • Consumer Electronics: Found in devices such as set-top boxes and gaming consoles for storing application code and user data.

Features

  • High Density: 4M-bit (512K x 8) storage capacity.
  • Fast Access Time: 70ns access time for quick read operations.
  • Single Power Supply: Operates from a single 3.0V supply.
  • Sector Erase: Supports sector erase capability for flexible memory management.
  • Automatic Write Timing: Provides automatic timing control for write operations.
  • Write Protection: Features write protection mechanisms to prevent accidental data corruption.
  • Low Power Consumption: Designed for low-power operation.

Benefits

  • Reliable Data Storage: Non-volatile memory ensures data retention even without power.
  • Fast Read Performance: Quick access time enables fast program execution and data retrieval.
  • Easy Integration: Simple interface for easy integration with microcontrollers and processors.
  • Flexible Memory Management: Sector erase allows for efficient memory allocation and management.
  • Data Protection: Write protection prevents accidental data changes, ensuring data integrity.
  • Low Power Operation: Reduces power consumption in battery-powered applications.

Technical Specifications

The EN29LV400AT-70TIP operates on a 3.0V power supply. It is available in a 32-pin TSOP or PLCC package. Typical endurance is 100,000 program/erase cycles per sector. It is suitable for a wide range of operating temperatures, making it suitable for various applications and environments.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess