EN
  • EN
  • DE

EN29LV400AT-55RTIP

Part No EN29LV400AT-55RTIP
Manufacturer Eon Silicon Solution
Catalog END - OF - LIFE
Description 4 Megabit (512K X 8-bit / 256K X 16-bit) Flash Memory Boot Sector Flash Memory, CMOS 3.0 Volt-only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 1172019-EN29LV400AT-55RTIP
Manufacturer Homepage www.essi.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EN29LV400AT-55RTIP CAD Model

Description

The EN29LV400AT-55RTIP is a 4M-bit (512K x 8) CMOS Flash Memory device manufactured by Eon Silicon Solution. This device is designed for applications requiring high-density, non-volatile read/write storage.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and application data in a variety of embedded systems.
  • Industrial Control Systems: Implemented in industrial equipment for storing configuration settings and control algorithms.
  • Networking Equipment: Employed in routers, modems, and switches for storing boot images and configuration files.
  • Consumer Electronics: Found in devices such as set-top boxes, gaming consoles, and digital TVs for storing application code and user data.

Features

  • High Density: 4M-bit (512K x 8) storage capacity.
  • Fast Access Time: 55ns access time for quick read operations.
  • Single Power Supply: Operates from a single 3.0V supply.
  • Sector Erase: Supports sector erase capability for flexible memory management.
  • Automatic Write Timing: Provides automatic timing control for write operations.
  • Write Protection: Features hardware and software write protection mechanisms to prevent accidental data corruption.
  • Low Power Consumption: Designed for low-power operation.

Benefits

  • Reliable Data Storage: Non-volatile memory ensures data retention even without power.
  • Fast Read Performance: Quick access time enables fast program execution and data retrieval.
  • Easy Integration: Simple interface for easy integration with microcontrollers and processors.
  • Flexible Memory Management: Sector erase allows for efficient memory allocation and management.
  • Data Protection: Write protection prevents accidental data changes, ensuring data integrity.
  • Low Power Operation: Reduces power consumption in battery-powered applications.

Technical Specifications

The EN29LV400AT-55RTIP operates on a 3.0V power supply. It is available in a 32-pin TSOP or PLCC package. Typical endurance is 100,000 program/erase cycles per sector. This device is designed for a wide range of operating temperatures, making it suitable for various applications and environments.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess