EN
  • EN
  • DE

EN25QH32-104HIP

Part No EN25QH32-104HIP
Manufacturer Eon Silicon Solution
Catalog END - OF - LIFE
Description 32 Megabit Serial Flash Memory with 4Kbyte Uniform Sector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 1172001-EN25QH32-104HIP
Manufacturer Homepage www.essi.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN25QH32-104HIP CAD Model

Description

The EN25QH32-104HIP is a 32M-bit serial flash memory device from Eon Silicon Solution, designed for a variety of embedded applications. This SPI NOR flash memory offers non-volatile storage for code, data, and configuration settings.

Applications

  • Embedded Systems: Ideal for storing firmware, bootloaders, and configuration data in microcontrollers and embedded processors.
  • Consumer Electronics: Used in devices such as set-top boxes, TVs, and media players to store application code and user data.
  • Networking Equipment: Implemented in routers, modems, and switches for storing boot images and configuration files.
  • Industrial Control: Employed in industrial automation systems for storing control code and system parameters.
  • IoT Devices: Suitable for storing firmware and data in various IoT devices.

Features

  • Density: 32M-bit (4MB) storage capacity.
  • Interface: Standard Serial Peripheral Interface (SPI) for easy integration.
  • Clock Speed: Supports clock frequencies up to 104 MHz, enabling high-speed read/write operations.
  • Page Program: Efficient page programming for faster write times.
  • Sector Erase: Provides sector erase functionality for flexible memory management.
  • Write Protection: Includes hardware and software write protection features.
  • Low Power: Designed for low power consumption, suitable for battery-powered applications.
  • Temperature Range: Operates over an industrial temperature range, typically -40°C to +85°C.

Benefits

  • Reliable Storage: Non-volatile memory ensures data retention even when power is off.
  • Fast Performance: High clock speed enables quick data access.
  • Simple Integration: SPI interface simplifies connection to microcontrollers and processors.
  • Flexible Management: Sector erase allows for easy memory management.
  • Data Security: Write protection prevents accidental data corruption.
  • Low Power Consumption: Extends battery life in portable devices.
  • Wide Temperature Range: Suitable for use in various environments.

Technical Specifications

The EN25QH32-104HIP operates at a supply voltage range of 2.7V to 3.6V and supports SPI modes 0 and 3. It is available in various packages, including SOIC and WSON. Typical endurance is 100,000 program/erase cycles per sector, providing durability and reliability for long-term use.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess