EN
  • EN
  • DE

ADBF592WYCPZ402

Part No ADBF592WYCPZ402
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description BLACKFIN PROCESSOR WITH ON CHIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Obsolete
Type Fixed Point
Interface I2C, I2S, IrDA, PPI, SPI, SPORT, UART
Clock Rate 400MHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 64kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.40V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910178-ADBF592WYCPZ402
Ultra Librarian 3D Model Ultra Librarian ADBF592WYCPZ402 CAD Model

Description

Analog Devices Inc. introduces the ADBF592WYCPZ402, a highly integrated solution designed for robust and high-performance applications. This state-of-the-art product is tailored to meet the stringent requirements of the industrial, communication, and healthcare sectors, among others.

Key Features

  • High Precision: The ADBF592WYCPZ402 boasts exceptional accuracy and stability, making it suitable for applications that demand precise measurements and control.
  • Advanced Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates at low power, which is ideal for battery-operated devices and applications where power conservation is critical.
  • Robust Performance: The ADBF592WYCPZ402 operates reliably under a wide range of environmental conditions, ensuring consistent performance even in harsh environments.
  • Flexible Connectivity: With a variety of communication interfaces, this product can easily connect to other devices and systems, facilitating seamless integration into a wide array of applications.

Applications

The versatility of the ADBF592WYCPZ402 makes it an excellent choice for a multitude of applications, including:

  • Industrial automation and control systems
  • Precision instrumentation
  • Medical devices and diagnostic equipment
  • Communication infrastructure
  • Data acquisition systems

Technical Specifications

The ADBF592WYCPZ402 is designed with technical specifications that ensure top-notch performance:

Parameter Value
Supply Voltage Specific range (e.g., 2.7V to 5.5V)
Operating Temperature Specific range (e.g., -40°C to +85°C)
Package Type LFCSP (Lead Frame Chip Scale Package)
Interface Type SPI, I2C, UART, etc.

For more detailed information and to view data sheets, please visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess