EN
  • EN
  • DE

EN25QH256-80FIP

Part No EN25QH256-80FIP
Manufacturer Eon Silicon Solution
Catalog Custom Parts (E - I)
Description Serial Flash SPI memory EN25QH256-80FIP, SOP16, EON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128651-EN25QH256-80FIP
Categories Custom Parts
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN25QH256-80FIP CAD Model

Description

The EN25QH256-80FIP is a 256M-bit serial flash memory device manufactured by Eon Silicon Solution. It offers a combination of high density, performance, and reliability for a wide range of embedded systems. This SPI NOR flash memory is designed to provide non-volatile storage for code, data, and configuration information.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration settings in various embedded applications.
  • Consumer Electronics: Found in devices such as set-top boxes, digital TVs, and gaming consoles for storing application code and user data.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing boot images and configuration files.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment for storing critical data and control algorithms.
  • Automotive Systems: Used in automotive infotainment systems, engine control units (ECUs), and advanced driver-assistance systems (ADAS) for storing software and calibration data.

Features

  • High Density: 256M-bit (32MB) capacity provides ample storage for large code bases and data sets.
  • Serial Peripheral Interface (SPI): Standard SPI interface for easy integration with microcontrollers and other host devices.
  • Clock Speed: Supports high clock speeds for fast read and write operations. Specifically, this part operates up to 80MHz.
  • Page Programming: Enables efficient programming of data in page-sized chunks.
  • Sector Erase: Allows for selective erasing of memory sectors without affecting other data.
  • Write Protection: Provides hardware and software write protection mechanisms to prevent accidental data corruption.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.
  • Extended Temperature Range: Operates over a wide temperature range, making it suitable for harsh environments.

Benefits

  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  • Fast Read/Write Performance: High clock speeds and efficient programming algorithms enable quick data access and modification.
  • Easy Integration: Standard SPI interface simplifies integration with a wide range of microcontrollers and processors.
  • Flexible Memory Management: Sector erase and page programming features allow for efficient memory allocation and management.
  • Data Protection: Write protection mechanisms prevent accidental data corruption, ensuring data integrity.
  • Low Power Consumption: Extends battery life in portable devices.
  • Wide Operating Temperature: Suitable for use in harsh environments.

Technical Specifications

The EN25QH256-80FIP operates on a supply voltage range, typically 2.7V to 3.6V. It supports SPI modes 0 and 3. It's commonly available in an 8-pin SOIC package. This device features a typical endurance of 100,000 erase/write cycles per sector, ensuring durability and long-term reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Intersil
Need more? Email Us
Tianbo
Need more? Email Us
Phoenix Contact
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,685 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess