EN
  • EN
  • DE

EN25Q16A-104GIP

Part No EN25Q16A-104GIP
Manufacturer Eon Silicon Solution
Catalog Miscellaneous
Description 16 Megabit Serial Flash Memory with 4Kbyte Uniform Sector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822640-EN25Q16A-104GIP
Ultra Librarian 3D Model Ultra Librarian EN25Q16A-104GIP CAD Model

Description

The EN25Q16A-104GIP is a 16 Mbit serial Flash memory manufactured by Eon Silicon Solution, Inc. This memory device is designed for storing firmware, configuration data, and other non-volatile data in various electronic systems. It utilizes a Serial Peripheral Interface (SPI) for communication, offering a compact and efficient storage solution.

Applications

  • Embedded systems firmware storage
  • Network equipment configuration storage
  • BIOS storage in computer systems
  • Data logging in industrial control systems
  • Consumer electronics applications (e.g., set-top boxes, TVs)

Features

  • 16 Mbit (2MB) storage capacity
  • SPI interface (Serial Peripheral Interface)
  • Standard, Dual, and Quad SPI modes supported
  • Low power consumption
  • Wide operating voltage range

Benefits

  • Reliable non-volatile data storage
  • Simplified interface with microcontrollers
  • Flexible data transfer rates with multiple SPI modes
  • Extended battery life in portable devices
  • Compact footprint for space-constrained applications

Additional Details

The EN25Q16A-104GIP typically operates within a voltage range of 2.7V to 3.6V. The SPI interface includes the standard Chip Select (CS#), Serial Clock (SCK), Serial Data Input (SI), and Serial Data Output (SO) pins. The device supports various SPI modes, including standard SPI, Dual SPI, and Quad SPI, allowing for increased data throughput. The '104' in the part number often refers to the clock frequency (104MHz). The 'GIP' suffix often indicates a specific package type (e.g., WSON, SOIC) and operating temperature range. It is crucial to consult the official datasheet from Eon Silicon Solution for detailed electrical characteristics, timing specifications, command sets, and package information. Proper implementation requires adherence to the manufacturer's recommendations regarding power supply decoupling, signal termination, and soldering techniques. The memory device is designed to withstand a significant number of program/erase cycles, providing long-term data retention and reliability.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess