EN
  • EN
  • DE

EMC VNX5300-3-5-UNIFIED - EMC VNX5300 3.5 DPE Unified

Part No EMC VNX5300-3-5-UNIFIED - EMC VNX5300 3.5 DPE Unified
Manufacturer EMC
Catalog Storage Machines
Description EMC VNX5300 3.5 DPE Unified
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400917-EMC VNX5300-3-5-UNIFIED - EMC VNX5300 3.5 DPE Unified
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC VNX5300-3-5-UNIFIED - EMC VNX5300 3.5 DPE Unified CAD Model

Description

The EMC VNX5300 3.5 DPE Unified storage system represents a significant leap in data management technology, offering a comprehensive solution that combines robust storage capabilities with cutting-edge unified storage architecture. This system is designed to cater to medium-sized to large enterprise environments requiring efficient handling of both block and file data. With a 3.5"" Disk Processor Enclosure (DPE), it presents a reliable and scalable platform for the storage needs of organizations. The VNX5300 integrates seamlessly with an expansive range of applications and operating environments, making it a versatile foundation for diverse storage requirements. Its unified design simplifies operations, allowing administrators to manage both SAN (block) and NAS (file) environments within a single system. Advanced features like automated tiered storage, flash-optimized performance, and integrated data protection ensure that data is not only secure but is also accessible at high speeds, enhancing business operations' efficiency and productivity. The VNX5300 emits a blend of reliability, scalability, and performance, making it a valuable asset for any organization aiming to optimize its data storage infrastructure.

You May Also Be Interested in

NetApp
NetApp 60SFF/LFF SAS 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess