EN
  • EN
  • DE

EMC VNX51D156015F - EMC VNX5100 w/ 4 x 600gb 3.5"

Part No EMC VNX51D156015F - EMC VNX5100 w/ 4 x 600gb 3.5"
Manufacturer EMC
Catalog Storage Machines
Description EMC VNX5100 w/ 4 x 600gb 3.5"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400990-EMC VNX51D156015F - EMC VNX5100 w/ 4 x 600gb 3.5"
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC VNX51D156015F - EMC VNX5100 w/ 4 x 600gb 3.5" CAD Model

Description

The EMC VNX51D156015F represents the VNX5100 storage array equipped with 4 x 600GB 3.5"" drives, delivering a robust and versatile storage solution aimed at small to medium-sized enterprises. Part of the esteemed VNX series, the VNX5100 is designed to cater to a variety of storage needs, offering both file and block storage capabilities. This particular configuration focuses on maximizing storage density and performance, with 600GB 3.5"" drives providing a balance of capacity and speed suitable for a range of applications. The VNX5100 is renowned for its ease of use, featuring intuitive management tools that simplify storage operations. It integrates seamlessly with VMware environments, making it an ideal choice for businesses leveraging virtualization to enhance their IT infrastructure. Furthermore, the VNX5100 offers a suite of software options to optimize performance, protect data, and efficiently manage storage, including snapshots, remote replication, and automated tiering. With its reliable performance, scalability, and comprehensive data services, the EMC VNX51D156015F is a solid investment for organizations looking to upgrade their storage infrastructure.

You May Also Be Interested in

Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp FAS6290 Dual Controller
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess