EN
  • EN
  • DE

EMC NL400-SAT-017 - Isilon NL400 144TB 36x4TB, 48GB Memory

Part No EMC NL400-SAT-017 - Isilon NL400 144TB 36x4TB, 48GB Memory
Manufacturer EMC
Catalog Storage Machines
Description EMC NL400
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400992-EMC NL400-SAT-017 - Isilon NL400 144TB 36x4TB, 48GB Memory
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC NL400-SAT-017 - Isilon NL400 144TB 36x4TB, 48GB Memory CAD Model

Description

The EMC NL400-SAT-017 represents a configuration of the Isilon NL400 series with a massive storage capacity of 144TB through 36x4TB drives, complemented by 48GB of memory. The Isilon NL400 is designed for nearline storage purposes, striking a balance between high density, cost-effectiveness, and performance. This particular model is engineered to accommodate the data storage needs of businesses that require large-scale archiving, disaster recovery solutions, or secondary storage for unstructured data. The NL400 leverages Isilon’s OneFS operating system, enabling seamless scaling, streamlined management, and robust data protection features. Its architecture allows for the consolidation of massive amounts of data in a single, easily managed namespace, while ensuring data is accessible when needed. The inclusion of 48GB of memory enhances the system's performance, allowing for faster data retrieval and processing. Ideal for industries such as media and entertainment, life sciences, and surveillance, the EMC NL400-SAT-017 is a formidable solution for organizations looking to efficiently manage their growing data storage demands.

You May Also Be Interested in

Supermicro
Supermicro 826BE2C-R741JBOD
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series LFF Exp Unit
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Lenovo
E1012/E1024 chassis
Need more? Email Us
Supermicro
QNAP TS-859 PRO+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess