EN
  • EN
  • DE

EMC HR22-12FR - Battery for EMC SPS 2200W HR22-12FR

Part No EMC HR22-12FR - Battery for EMC SPS 2200W HR22-12FR
Manufacturer EMC
Catalog Battery
Description Battery for EMC SPS 2200W HR22-12FR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398253-EMC HR22-12FR - Battery for EMC SPS 2200W HR22-12FR
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC HR22-12FR - Battery for EMC SPS 2200W HR22-12FR CAD Model

Description

The EMC HR22-12FR battery is a premium power solution designed for the EMC SPS (Standby Power System) 2200W HR22-12FR, offering a dependable backup power source to maintain critical operations during power outages. This highly reliable battery is engineered to meet the specific requirements of EMC's power systems, ensuring seamless compatibility and optimal performance. Featuring advanced technology to enhance durability and extend service life, the HR22-12FR minimizes maintenance needs and reduces operational disruptions. It is an indispensable component for businesses employing the EMC SPS 2200W HR22-12FR, safeguarding against data loss and ensuring system availability in the face of power instability. With the HR22-12FR battery, organizations can achieve superior resilience and continuity for their data storage and management operations, reinforcing their infrastructure against power-related challenges.

You May Also Be Interested in

EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
Battery SPS for EMC VMAX VNX8000
Need more? Email Us
EMC
Battery for EMC VNXe3300 9.9V
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140
EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess