EN
  • EN
  • DE

EMC DAE15 - EMC VNX DAE 15 slot 3,5in

Part No EMC DAE15 - EMC VNX DAE 15 slot 3,5in
Manufacturer EMC
Catalog Storage Machines
Description EMC VNX DAE 15 slot 3,5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400976-EMC DAE15 - EMC VNX DAE 15 slot 3,5in
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC DAE15 - EMC VNX DAE 15 slot 3,5in CAD Model

Description

The EMC DAE15, part of the EMC VNX series, is a high-performance Disk Array Enclosure designed to provide scalable storage solutions for businesses and enterprises. The system features 15 slots for 3.5-inch drives, supporting both SAS and NL-SAS drives, to offer flexibility in storage capacity and performance. The DAE15 is engineered to integrate seamlessly into existing VNX storage arrays, enabling users to expand their storage capacity as their data needs grow. With support for RAID configurations, the DAE can ensure data is protected against drive failures, enhancing data integrity and system reliability. The enclosure facilitates efficient power and cooling mechanisms, ensuring the system operates optimally even under heavy load conditions. The EMC DAE15 is ideal for organizations looking to scale their storage infrastructure with a reliable, high-capacity, and flexible solution.

You May Also Be Interested in

Lenovo
Lenovo Storage S3200 SFF Chassis Dual
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Lenovo
E1012/E1024 chassis
Need more? Email Us
NetApp
NetApp FAS8040
Need more? Email Us
Supermicro
QNAP TS-859 PRO+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS2200 SFF SAS Dual Controller Unit
Need more? Email Us
Lenovo
Lenovo ThinkSystem NE0152T RackSwitch (Rear to Front)
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess