EN
  • EN
  • DE

EMC CX4-240 - EMC CX4-240 SAN Storage System

Part No EMC CX4-240 - EMC CX4-240 SAN Storage System
Manufacturer EMC
Catalog Storage Machines
Description EMC CX4-240 SAN Storage System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400953-EMC CX4-240 - EMC CX4-240 SAN Storage System
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC CX4-240 - EMC CX4-240 SAN Storage System CAD Model

Description

The EMC CX4-240 SAN Storage System marks a significant advancement in midrange storage solutions, offering a perfect blend of performance, scalability, and flexibility. Designed to meet the diverse storage requirements of modern business environments, the CX4-240 provides a robust platform for both file and block storage, making it an ideal choice for a wide range of applications, from email and database systems to virtualized servers. It supports up to 240 drives, enabling organizations to scale their storage capacity up to several petabytes as their data grows while maintaining high levels of performance. The system features advanced technologies such as virtual provisioning, which simplifies storage allocation and improves efficiency by allowing administrators to easily manage and allocate storage resources. With its dual storage processor architecture and integrated high-speed connectivity options, including Fibre Channel, iSCSI, and FCoE, the EMC CX4-240 ensures reliable, high-speed access to critical data, helping businesses to achieve their operational objectives through optimized data management and protection strategies.

You May Also Be Interested in

NetApp
NetApp FAS8060
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series LFF Exp Unit
Need more? Email Us
Supermicro
QNAP TS-859 PRO+ 8x3.5 NAS
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
Lenovo
Lenovo E1012/E1024 chassis
Need more? Email Us
NetApp
NetApp FAS8040
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess