EN
  • EN
  • DE

EMC 480-0071-0001 - POWER SUPPLY,850 WATT,DD990

Part No EMC 480-0071-0001 - POWER SUPPLY,850 WATT,DD990
Manufacturer EMC
Catalog Power Supply Units
Description POWER SUPPLY,850 WATT,DD990
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400365-EMC 480-0071-0001 - POWER SUPPLY,850 WATT,DD990
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 480-0071-0001 - POWER SUPPLY,850 WATT,DD990 CAD Model

Description

The EMC 480-0071-0001 power supply unit is a high-performance component designed to meet the demands of the Data Domain DD990 system, delivering an impressive 850 watts of power. This PSU is engineered to ensure that critical data storage and protection solutions remain operational 24/7, underpinning the reliability and performance that EMC's Data Domain series is known for. By providing a steady and dependable power source, this power supply unit helps to maintain the integrity and availability of stored data, an essential aspect of modern IT operations. Its 850-watt output capacity supports the system's requirements, even under peak loads, ensuring efficient operation and reducing the risk of performance bottlenecks caused by inadequate power supply. The unit's design includes fail-safe features and redundancy capabilities, further enhancing system reliability. Energy efficiency is another hallmark of this PSU, reducing operational costs and contributing to environmental sustainability initiatives. With straightforward installation and compatibility with the DD990, the EMC 480-0071-0001 PSU is a vital component for businesses relying on Data Domain systems for their data backup and recovery strategies.

You May Also Be Interested in

NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess