EN
  • EN
  • DE

EMC 303-161-103B - EMC Assy 6GB SAS 4PORT IO moonlite

Part No EMC 303-161-103B - EMC Assy 6GB SAS 4PORT IO moonlite
Manufacturer EMC
Catalog Io Expansions
Description EMC Assy 6GB SAS 4PORT IO moonlite
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1400266-EMC 303-161-103B - EMC Assy 6GB SAS 4PORT IO moonlite
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 303-161-103B - EMC Assy 6GB SAS 4PORT IO moonlite CAD Model

Description

The EMC 303-161-103B Assembly 6GB SAS 4PORT IO Moonlite module is a high-performance interface card designed to expand the connectivity and enhance the data transfer capabilities of EMC storage systems. This module features four 6Gbps SAS (Serial Attached SCSI) ports, enabling high-speed data transfers between the storage array and connected devices such as servers and workstations. The incorporation of SAS technology ensures reliable data transmission, reduced latency, and improved overall storage system performance. Ideal for data-centric environments, the EMC 303-161-103B module supports multiple SAS connections, offering a flexible and scalable solution for businesses looking to optimize their data storage and access infrastructure. Its robust design and compatibility with various EMC storage systems make it a valuable addition for organizations aiming to enhance their data handling capabilities.

You May Also Be Interested in

Lenovo
Emulex 10GbE Integrated Virtual Fabric A
Need more? Email Us
NetApp
NetApp LP11000 FC HBA
Need more? Email Us
NetApp
NetApp Dual Port 16Gbps HBA
Need more? Email Us
NetApp
NetApp LAN PCI-E Dual-Port 1G Copper
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric Adapter
Need more? Email Us
NetApp
NetApp NVRAM6 2GB PCI-E Controller
Need more? Email Us
NetApp
NetApp 512gb Flash Cache Card
Need more? Email Us
NetApp
NETAPP 4GB PCI-E Single Port FC HBA
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess