EN
  • EN
  • DE

EMC 118000653 - EMC SMART X10 DRV 240GB MLC M.2 6G 512 PLP

Part No EMC 118000653 - EMC SMART X10 DRV 240GB MLC M.2 6G 512 PLP
Manufacturer EMC
Catalog Spare Parts
Description EMC SMART X10 DRV 240GB MLC M.2 6G 512 PLP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400609-EMC 118000653 - EMC SMART X10 DRV 240GB MLC M.2 6G 512 PLP
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 118000653 - EMC SMART X10 DRV 240GB MLC M.2 6G 512 PLP CAD Model

Description

The EMC 118000653 is an advanced solid-state drive (SSD) from the EMC SMART X10 series, featuring 240GB of storage capacity. Utilizing Multi-Level Cell (MLC) NAND flash memory technology, the X10 DRV offers a perfect balance between performance, reliability, and cost. Its M.2 form factor makes it an ideal solution for compact and efficient storage applications in both enterprise and consumer environments. With a 6Gbps interface, it ensures fast data transfer rates, significantly enhancing system responsiveness and operational efficiency. The inclusion of Power Loss Protection (PLP) technology is a critical feature that safeguards data integrity in the event of sudden power failures, preventing data loss and corruption. This makes the EMC SMART X10 DRV 240GB MLC M.2 6G 512 PLP an essential component for critical systems requiring high reliability and continuous operation. It is particularly suitable for use in data centers, high-performance computing environments, and as boot or caching drives in servers and storage arrays.

You May Also Be Interested in

HP
High profile bracket for 665249-B21
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess