EN
  • EN
  • DE

EMC 118000131 - EMC 8TB 7.2K 3.5 SATA NL410 ISILON

Part No EMC 118000131 - EMC 8TB 7.2K 3.5 SATA NL410 ISILON
Manufacturer EMC
Catalog Hard Drives
Description EMC 8TB 7.2K 3.5 SATA NL410 ISILON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399858-EMC 118000131 - EMC 8TB 7.2K 3.5 SATA NL410 ISILON
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 118000131 - EMC 8TB 7.2K 3.5 SATA NL410 ISILON CAD Model

Description

The EMC 118000131 HDD is designed to expand the storage capacity of EMC's Isilon NL410 systems, offering 8TB of storage space in a 3.5-inch SATA format. This nearline hard drive operates at a 7,200 RPM, providing a balance between high-capacity storage and performance. It is ideally suited for data archiving, large-scale backup, and digital media storage, allowing businesses to efficiently manage and protect large volumes of data. The drive's SATA interface ensures compatibility with a broad range of storage systems, while its high capacity makes it an excellent choice for enterprises seeking to scale their storage infrastructure to accommodate growing data needs. Its integration into Isilon NL410 systems highlights its capability to support big data analysis, high-resolution media workflows, and other data-intensive applications, offering reliable storage that maximizes the value of data while maintaining accessibility. The EMC 118000131 HDD represents EMC's commitment to providing high-quality, durable storage solutions that meet the evolving needs of modern businesses, combining large storage capacities with the reliability required for critical enterprise operations.

You May Also Be Interested in

Supermicro
240GB SSD 2.5 SATA 6G SSDSC2KB240G7 S4500
Need more? Email Us
Supermicro
18TB 7.2K 3.5 SAS 12G ST18000NM004J
Need more? Email Us
Supermicro
10TB 7.2K 3.5 SATA 6G ST10000NM0016
Need more? Email Us
Supermicro
4TB 7.2K 3.5 SAS 6G NL WD4001FYYG
Need more? Email Us
Supermicro
800GB SSD NVME PCI-E SSDPEDMD800G4 P3700
Need more? Email Us
Supermicro
1TB 5.4K 3.5 SATA 3G WD10EARS
Need more? Email Us
Supermicro
900GB 10K 2.5 SAS 6G HUC109090CSS600
Need more? Email Us
Supermicro
600GB 10K 2.5 SAS 12G ST600MM0088
Need more? Email Us
Supermicro
600GB 15K 3.5 SAS 6G ST3600057SS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess