EN
  • EN
  • DE

EMC 100-887-509 - EMC FRONTBEZEL 4U POWERMAX

Part No EMC 100-887-509 - EMC FRONTBEZEL 4U POWERMAX
Manufacturer EMC
Catalog Spare Parts
Description EMC FRONTBEZEL 4U POWERMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400830-EMC 100-887-509 - EMC FRONTBEZEL 4U POWERMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-887-509 - EMC FRONTBEZEL 4U POWERMAX CAD Model

Description

The EMC 100-887-509 is a meticulously designed 4U Front Bezel, specifically crafted for the EMC PowerMax storage array series. This front bezel not only serves as a protective layer for the array's front components but also enhances the overall aesthetic and professional appearance of the storage system. It plays a critical role in safeguarding the system against environmental hazards such as dust and debris while ensuring easy access to the drives and indicators for monitoring and maintenance purposes. The EMC PowerMax series is renowned for its high performance, advanced data services, and superior workload consolidation capabilities. Adding the EMC FrontBezel 4U ensures that the system's exterior is as robust and reliable as its internal architecture, maintaining a clean and organized look in any data center environment. This bezel is essential for organizations looking to maintain high levels of data integrity and system reliability in their high-performance computing environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
8GB 2PT FC82E MEZZ BX920 S2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3750-R4 - RDX Drive RDX-514B (3.5-inch, USB 3.0)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-Z598 - Front Panel Module for 2.5-inch versions
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40136288 - Front VGA / LAN Module
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGHA2N-BL - SATA CD-/DVD-ROM Drive Hitachi LG GHA2N
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU A3C40196780 - 4x 2.5-inch HDD Backplane (Left Side)
Need more? Email Us
Fujitsu Electronics America, Inc.
12 x 2.5-inch HDD SAS Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124825 - Bezel CF2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40053093 - Mounting Frame for Slimline Optical Drive
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess