EN
  • EN
  • DE

TPSB336K010R0600

Part No TPSB336K010R0600
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394974-TPSB336K010R0600
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB336K010R0600 CAD Model

Description

The TPSB336K010R0600 is a tantalum capacitor manufactured by AVX Corporation, belonging to their TPS series. This capacitor is designed for surface mount applications and provides stable performance for decoupling, filtering, and energy storage in electronic circuits.

Applications:

  • Consumer electronics: Used in devices like TVs, gaming consoles, and set-top boxes.
  • Computer peripherals: Provides reliable capacitance in printers, scanners, and external storage devices.
  • Embedded systems: Suitable for use in microcontrollers and other embedded applications.
  • Networking equipment: Employed in routers, switches, and modems for stable operation.
  • Industrial equipment: Offers reliable performance in control systems and monitoring devices.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly and efficient PCB space utilization.
  • Tantalum Capacitor: Offers stable electrical characteristics and high volumetric efficiency.
  • Capacitance: 33 µF.
  • Voltage Rating: 10 VDC.
  • ESR (Equivalent Series Resistance): 0.6 Ohms.
  • Operating Temperature: Typically -55°C to +125°C.
  • RoHS Compliant: Meets Restriction of Hazardous Substances requirements.

Benefits:

  • Stable Performance: Tantalum capacitors provide consistent performance across varying temperatures and frequencies.
  • Compact Design: SMD packaging allows for high-density mounting, saving board space.
  • Reliable Operation: Offers a long operational lifespan, even under challenging conditions.
  • Effective Filtering: Low ESR ensures efficient noise reduction and ripple filtering.
  • Simplified Assembly: Compatible with automated pick-and-place equipment for easy integration.

Additional Details:

The TPSB336K010R0600 features a standard B case size, commonly utilized in surface mount applications. The "K" in the part number indicates a capacitance tolerance of ±10%. The "R0600" specifies an ESR of 0.6 Ohms. Careful adherence to soldering guidelines and the manufacturer's recommendations is crucial for optimal performance and reliability. Voltage derating is also advised to prolong the capacitor's operational life. Tantalum capacitors are known for their high capacitance-to-volume ratio, making them a suitable choice for applications where space is a constraint. They are particularly well-suited for use in high-performance systems where stability and reliability are paramount.

You May Also Be Interested in

Vishay
Lowest to $24.0101
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess