EN
  • EN
  • DE

EMC 100-887-175-00 - EMC Half-height PDU

Part No EMC 100-887-175-00 - EMC Half-height PDU
Manufacturer EMC
Catalog Power Supply Units
Description EMC Half-height PDU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400380-EMC 100-887-175-00 - EMC Half-height PDU
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-887-175-00 - EMC Half-height PDU CAD Model

Description

The EMC 100-887-175-00 is a half-height Power Distribution Unit (PDU) designed to provide efficient and reliable power distribution within EMC storage systems and data center racks. Its compact, half-height form factor makes it an ideal solution for environments where space optimization is crucial. This PDU facilitates centralized control of power distribution, enhancing the overall energy management and efficiency of the infrastructure. It's built to support a wide range of EMC storage systems, ensuring compatibility and streamline integration. The 100-887-175-00 PDU features multiple output connectors to distribute power to various components, including storage arrays and network devices, ensuring they operate without interruption. It also includes protective circuits to guard against overloads, further improving the reliability and stability of your power infrastructure. This PDU is essential for businesses looking to maximize the operational efficiency and reliability of their EMC storage systems and data center operations.

You May Also Be Interested in

Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-2K22A-1R
Need more? Email Us
Supermicro
Supermicro PWS-407P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-1K28P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-606P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K62P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro 600W DC Power Supply
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess