EN
  • EN
  • DE

EMC 100-887-110-00 - 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS

Part No EMC 100-887-110-00 - 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS
Manufacturer EMC
Catalog Storage Machines
Description 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400906-EMC 100-887-110-00 - 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-887-110-00 - 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS CAD Model

Description

The EMC 100-887-110-00 represents a high-end Disk Array Enclosure tailored for the VMAX 120 systems, featuring a 6G SAS interface for high-speed data transfer. This model is equipped with four 1080W power supplies, ensuring a consistent and reliable power feed to support continuous operations, even in demanding environments. The inclusion of the Direct Attach Enclosure (DAE) with W2LCC enhances system performance, making it suitable for data-intensive applications. Designed for scalability, it supports the expansion of your storage infrastructure without compromising on speed or reliability. Its robust design and integrated cooling system protect the system's integrity, ensuring long-term reliability and performance. This product is an excellent choice for businesses requiring a high-performance, scalable storage solution to support their VMAX 120 series systems.

You May Also Be Interested in

Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp 12LFF SAS/SATA 12G Expansion Shelf
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess