EN
  • EN
  • DE

EMC 100-572-066 - EMC 64GB 4DRx4 PC4-19200TL DDR4-2400MHz

Part No EMC 100-572-066 - EMC 64GB 4DRx4 PC4-19200TL DDR4-2400MHz
Manufacturer EMC
Catalog IT infrastructure Memory
Description EMC 64GB 4DRx4 PC4-19200TL DDR4-2400MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1400291-EMC 100-572-066 - EMC 64GB 4DRx4 PC4-19200TL DDR4-2400MHz
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-572-066 - EMC 64GB 4DRx4 PC4-19200TL DDR4-2400MHz CAD Model

Description

The EMC 100-572-066 is a high-density, high-speed DDR4 memory module that provides 64GB of memory, using a 4DRx4 configuration, and operates at a speed of 2400MHz (PC4-19200TL). Designed for the latest EMC servers and storage systems, this memory module offers an exceptional upgrade for handling today’s sophisticated data workloads and applications. By utilizing DDR4 technology, the module delivers faster data transfer rates and higher bandwidth compared to previous-generation DDR3 modules, while also reducing power consumption. The 2400MHz clock speed enables quicker access to data, which is crucial for running high-performance computing tasks, data analytics, virtualized environments, and other demanding enterprise applications. This memory module’s large 64GB capacity allows for substantial system memory expansion, supporting more simultaneous processes and improving overall system responsiveness and efficiency. Equipped with ECC (Error-Correcting Code) technology, the EMC 100-572-066 ensures data integrity by automatically detecting and correcting data errors, thus minimizing the risk of data corruption and system downtime. This makes it a reliable choice for mission-critical systems where maintaining continuous operation is paramount. The EMC 100-572-066 represents a strategic investment for enterprises looking to significantly enhance their system capabilities to meet the challenges of modern data-driven environments.

You May Also Be Interested in

Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess