EN
  • EN
  • DE

EMC 100-563-254 - EMC FRONTBEZEL VNX 2U DAE

Part No EMC 100-563-254 - EMC FRONTBEZEL VNX 2U DAE
Manufacturer EMC
Catalog Spare Parts
Description EMC FRONTBEZEL VNX 2U DAE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400778-EMC 100-563-254 - EMC FRONTBEZEL VNX 2U DAE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-563-254 - EMC FRONTBEZEL VNX 2U DAE CAD Model

Description

The EMC 100-563-254 FrontBezel for VNX 2U DAE units is a crucial accessory designed to protect and enhance the functionality of EMC VNX series storage systems. This front bezel provides a protective cover for the Disk Array Enclosures (DAEs) within the VNX storage solutions, safeguarding the internal drives and electronic components from physical damage and external environmental factors. Crafted specifically for the 2U size form factor of DAEs, this bezel is engineered to fit perfectly, ensuring a secure closure that helps maintain the system’s integrity. Apart from its protective function, the front bezel is also designed with aesthetics in mind, offering a polished and professional look that seamlessly blends with the overall design of data center environments. Its construction facilitates proper ventilation, crucial for maintaining optimal operating temperatures within the DAE, thus preventing overheating and ensuring sustained performance. The EMC 100-563-254 FrontBezel also allows for easy access to the drives, enabling quick maintenance, upgrades, or replacements without compromising the system's security or operational efficiency. This bezel is an essential component for enterprises that rely on EMC VNX storage solutions, offering a blend of protection, aesthetic appeal, and functionality.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26461-F3857-L500 - RDX Cartridge QuikStor 500/ 1000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
SAS Expander Board 24x 2.5-inch HDDs (Rev. E)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124837 - Bezel CF3
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124842 - Bezel CF5
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FUJ:CA07781-D020 - DX60 S3 DIMM 2GB
Need more? Email Us
Fujitsu Electronics America, Inc.
12 x 2.5-inch HDD SAS Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124825 - Bezel CF2
Need more? Email Us
Fujitsu Electronics America, Inc.
LCD module kit for BX900
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3718-L2
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess